Microchip Technology, Inc. Microcontrollers PIC32MZ1024EFE124-I/TL

Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet
Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1024EFE124-I/TL-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
Microcontrollers - PIC32MZ1024EFE124-I/TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024EFE124-I/TL
Microcontrollers PIC32MZ1024EFE124-I/TL
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ1024EFE124-I/TL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFE124-I/TL
Embedded - Microcontrollers PIC32MZ1024EFE124-I/TL
IC MCU 32BIT 1MB FLASH 124VTLA

IC MCU 32BIT 1MB FLASH 124VTLA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFE124-I/TL
32-bit Microcontrollers - MCU PIC32MZ1024EFE124-I/TL
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, No Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, No Crypto

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1024EFE124-I/TL-ND PIC32MZ1024EFE124-I/TL PIC32MZ1024EFE124-I/TL PIC32MZ1024EFE124-I/TL
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz
Bits Other; A/D 48x12b
RAM 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details