IC MCU 32BIT 1MB FLASH 100TQFP Product overview: PIC32MZ1024EFE100T-I
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, No Crypto
IC MCU 32BIT 1MB FLASH 100TQFP
IC MCU 32BIT 1MB FLASH 100TQFP
MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 1MB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ1024EFE100T-I/PT | PIC32MZ1024EFE100T-I/PT-ND | PIC32MZ1024EFE100T-I/PT | PIC32MZ1024EFE100T-I/PT | PIC32MZ1024EFE100T-I/PT | 47Y9342 | PIC32MZ1024EFE100T-I/PT | PIC32MZ1024EFE100T-I/PT |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | ||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts | 2.1 to 3.6 volts | ||||
| Serial Interface | Ethernet/I2C/I2S/SPI/UART/USB | SPI; UART; USART; USB |