MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
MCU, 32BIT, PIC32, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, No Crypto
IC MCU 32BIT 1MB FLASH 64TQFP
IC MCU 32BIT 1MB FLASH 64TQFP
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFE064T-I/PT-ND | 47Y9336 | PIC32MZ1024EFE064T-I/PT | PIC32MZ1024EFE064T-I/PT | PIC32MZ1024EFE064T-I/PT | PIC32MZ1024EFE064T-I/PT |
| Product Name | Microcontrollers | Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 24x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | |||
| ROM | 1000 KB |