Microchip Technology, Inc. 32-bit 32BIT 1MB Embedded Microcontroller MCU PIC32MZ1024EFE064-I/PT

Description
IC MCU 32BIT 1MB FLASH 64TQFP Product overview: PIC32MZ1024EFE064-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024EFE06 4-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 64TQFP Product overview: PIC32MZ1024EFE064-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024EFE06 4-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-PIC32MZ1024EFE064-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-PIC32MZ1024EFE064-I/PT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-PIC32MZ1024EFE064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP Product overview: PIC32MZ1024EFE064-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024EFE06 4-I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 64TQFP Product overview: PIC32MZ1024EFE064-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024EFE064-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MZ1024EFE064-I/PT - 792360-PIC32MZ1024EFE064-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MZ1024EFE064-I/PT
792360-PIC32MZ1024EFE064-I/PT
Embedded - Embedded - Microcontrollers - PIC32MZ1024EFE064-I/PT 792360-PIC32MZ1024EFE064-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792360-PIC32MZ1024EF E064-I/PT Series: PIC 32MZ Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M-Class Speed: 200MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.1 V ~ 3.6 V Family Name: PIC32MZ1024EFE064 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): PIC32MZ1024EFE064-I/ MR; PIC32MZ1024EFE064T-I /MR; ; PIC32MZ1024EFE064-E/ PT; ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792360-PIC32MZ1024EFE064-I/PT
Series: PIC 32MZ
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M-Class
Speed: 200MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 2.1 V ~ 3.6 V
Family Name: PIC32MZ1024EFE064
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC32MZ1024EFE064-I/MR; PIC32MZ1024EFE064T-I/MR; ; PIC32MZ1024EFE064-E/PT;
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC32MZ1024EFE064-I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC32MZ1024EFE064-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024EFE064-I/PT
Microcontrollers PIC32MZ1024EFE064-I/PT
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, 200Mhz, Tqfp-64; Product Range Microchip - 02AH4644 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Tqfp-64; Product Range Microchip
02AH4644
Mcu, 32Bit, 200Mhz, Tqfp-64; Product Range Microchip 02AH4644
MCU, 32BIT, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1024EFE064-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1024EFE064-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1024EFE064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MZ1024EFE064-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFE064-I/PT
Embedded - Microcontrollers PIC32MZ1024EFE064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFE064-I/PT
32-bit Microcontrollers - MCU PIC32MZ1024EFE064-I/PT
32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, No Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 1024KB FL 256KB RAM, No Crypto

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MZ1024EFE064-I/PT 792360-PIC32MZ1024EFE064-I/PT PIC32MZ1024EFE064-I/PT-ND PIC32MZ1024EFE064-I/PT 02AH4644 PIC32MZ1024EFE064-I/PT PIC32MZ1024EFE064-I/PT PIC32MZ1024EFE064-I/PT
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MZ1024EFE064-I/PT Microcontrollers Microcontrollers Mcu, 32Bit, 200Mhz, Tqfp-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
RAM 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB
Supply Voltage 2.1 to 3.6 volts 2.1 to 3.6 volts 2.1 to 3.6 volts 3.6 volts
Serial Interface Ethernet/I2C/I2S/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers