Manufacturer: Microchip Technology
Win Source Part Number: 792359-PIC32MZ1024EC
Series: PIC 32MZ
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 microAptiv
Speed: 200MHz
Package: 144-TQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 48x12b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MZ1024ECM144
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (16x16)
Alternative Parts (Cross-Reference): PIC32MZ1024ECM144-I/
Introduction Date: November 15, 2013
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 1MB FLASH 144TQFP Product overview: PIC32MZ1024ECM144-I/
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TQFP (16x16)
IC MCU 32BIT 1MB FLASH 144TQFP
32-bit Microcontrollers - MCU 200MHz 1024 KB Flash Ethernet, Crypto&CAN
IC MCU 32BIT 1MB FLASH 144TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792359-PIC32MZ1024ECM144-I/PH | 685-PIC32MZ1024ECM144-I/PH | PIC32MZ1024ECM144-I/PH | PIC32MZ1024ECM144-I/PH | PIC32MZ1024ECM144-I/PH | PIC32MZ1024ECM144-I/PH |
| Product Name | Embedded - Embedded - Microcontrollers - PIC32MZ1024ECM144-I/PH | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 1000 KB | 512 KB | 512 KB | 512 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts |