Microchip Technology, Inc. 32-bit 32BIT 1MB Embedded Microcontroller MCU PIC32MZ1024ECM100-I/PF

Description
IC MCU 32BIT 1MB FLASH 100TQFP Product overview: PIC32MZ1024ECM100-I/ PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024ECM10 0-I/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 100TQFP Product overview: PIC32MZ1024ECM100-I/ PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024ECM10 0-I/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-PIC32MZ1024ECM100-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-PIC32MZ1024ECM100-I/PF
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-PIC32MZ1024ECM100-I/PF
IC MCU 32BIT 1MB FLASH 100TQFP Product overview: PIC32MZ1024ECM100-I/ PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024ECM10 0-I/PF can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100TQFP Product overview: PIC32MZ1024ECM100-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ1024ECM100-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MZ1024ECM100-I/PF - 889887-PIC32MZ1024ECM100-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MZ1024ECM100-I/PF
889887-PIC32MZ1024ECM100-I/PF
Embedded - Embedded - Microcontrollers - PIC32MZ1024ECM100-I/PF 889887-PIC32MZ1024ECM100-I/PF
Manufacturer: Microchip Technology Win Source Part Number: 889887-PIC32MZ1024EC M100-I/PF Series: PIC® 32MZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 100-TQFP (14x14) Core Processor: MIPS32® microAptiv™ Speed: 200MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I²C, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 40x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MZ1024ECM100 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889887-PIC32MZ1024ECM100-I/PF
Series: PIC® 32MZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
Core Processor: MIPS32® microAptiv™
Speed: 200MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 40x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MZ1024ECM100
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC32MZ1024ECM100-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024ECM100-I/PF
Microcontrollers PIC32MZ1024ECM100-I/PF
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)

MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1024ECM100-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1024ECM100-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1024ECM100-I/PF
IC MCU 32BIT 1MB FLASH 100TQFP

IC MCU 32BIT 1MB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024ECM100-I/PF
32-bit Microcontrollers - MCU PIC32MZ1024ECM100-I/PF
32-bit Microcontrollers - MCU 200MHz 1024 KB Flash Ethernet, Crypto&CAN

32-bit Microcontrollers - MCU 200MHz 1024 KB Flash Ethernet, Crypto&CAN

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ1024ECM100-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024ECM100-I/PF
Embedded - Microcontrollers PIC32MZ1024ECM100-I/PF
IC MCU 32BIT 1MB FLASH 100TQFP

IC MCU 32BIT 1MB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MZ1024ECM100-I/PF 889887-PIC32MZ1024ECM100-I/PF PIC32MZ1024ECM100-I/PF PIC32MZ1024ECM100-I/PF PIC32MZ1024ECM100-I/PF PIC32MZ1024ECM100-I/PF
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MZ1024ECM100-I/PF Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
RAM 512 KB 1000 KB 512 KB 512 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Serial Interface CAN/I2C/I2S/SPI/UART/USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers