The PIC32MZ1024ECH064T-I
IC MCU 32BIT 1MB FLASH 64QFN
IC MCU 32BIT 1MB FLASH 64QFN
32-bit Microcontrollers - MCU 200MHz 1024 KB Flash 512KB-R Ethernet&CAN
MIPS32® microAptiv™ PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024ECH064T-I/MR | PIC32MZ1024ECH064T-I/MR | PIC32MZ1024ECH064T-I/MR | PIC32MZ1024ECH064T-I/MR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 200 MHz | 200 MHz | ||
| RAM | 512 KB | 512 KB | ||
| ROM Type | Flash; FLASH |