Microchip Technology, Inc. PIC32MZ1024ECH064

Description
Please consider PIC32MZ1024EFH064 for new designs Additional Features Key Features 200 MHz/330 DMIPS, microAptiv core DSP-enhanced core: Four 64-bit accumulators Single-cycle MAC, saturating and fractional math Dual Panel Flash for live update support 10-bit, 500 KSPS, 24-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Temperature Range: - 40°C to 85°C; - 40°C to 125°C (planned) Microcontroller Features Operating voltage range of 2.2V to 3.6V 1MB Flash memory (plus an additional 160 KB of Boot Flash) 512KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math Code-efficient (C and Assembly) architecture Low-power management modes (Idle and Sleep) Peripheral Features 50 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap 8 channels of hardware programmable DMA and 16 channels of dedicated DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Four 4-wire SPI modules (50 Mbps) SQI configurable as an additional SPI module (50 MHz) Four I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Capture inputs and Nine Compare/PWM outputs Audio/Graphics/Touch HMI Features Graphics interface: PMP Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 10-bit ADC Module: 500 Ksps rate with one Sample and Hold (S&H) circuits Up to 24 analog inputs Flexible and independent ADC trigger sources 6 digital filters and comparators Two comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace
Datasheet
Description
Please consider PIC32MZ1024EFH064 for new designs Additional Features Key Features 200 MHz/330 DMIPS, microAptiv core DSP-enhanced core: Four 64-bit accumulators Single-cycle MAC, saturating and fractional math Dual Panel Flash for live update support 10-bit, 500 KSPS, 24-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Temperature Range: - 40°C to 85°C; - 40°C to 125°C (planned) Microcontroller Features Operating voltage range of 2.2V to 3.6V 1MB Flash memory (plus an additional 160 KB of Boot Flash) 512KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math Code-efficient (C and Assembly) architecture Low-power management modes (Idle and Sleep) Peripheral Features 50 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap 8 channels of hardware programmable DMA and 16 channels of dedicated DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Four 4-wire SPI modules (50 Mbps) SQI configurable as an additional SPI module (50 MHz) Four I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Capture inputs and Nine Compare/PWM outputs Audio/Graphics/Touch HMI Features Graphics interface: PMP Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 10-bit ADC Module: 500 Ksps rate with one Sample and Hold (S&H) circuits Up to 24 analog inputs Flexible and independent ADC trigger sources 6 digital filters and comparators Two comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Please consider PIC32MZ1024EFH064 for new designs Additional Features Key Features 200 MHz/330 DMIPS, microAptiv core DSP-enhanced core: Four 64-bit accumulators Single-cycle MAC, saturating and fractional math Dual Panel Flash for live update support 10-bit, 500 KSPS, 24-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Temperature Range: - 40°C to 85°C; - 40°C to 125°C (planned) Microcontroller Features Operating voltage range of 2.2V to 3.6V 1MB Flash memory (plus an additional 160 KB of Boot Flash) 512KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math Code-efficient (C and Assembly) architecture Low-power management modes (Idle and Sleep) Peripheral Features 50 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap 8 channels of hardware programmable DMA and 16 channels of dedicated DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Four 4-wire SPI modules (50 Mbps) SQI configurable as an additional SPI module (50 MHz) Four I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Capture inputs and Nine Compare/PWM outputs Audio/Graphics/Touch HMI Features Graphics interface: PMP Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 10-bit ADC Module: 500 Ksps rate with one Sample and Hold (S&H) circuits Up to 24 analog inputs Flexible and independent ADC trigger sources 6 digital filters and comparators Two comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace

Please consider PIC32MZ1024EFH064 for new designs

Additional Features

      Key Features
      • 200 MHz/330 DMIPS, microAptiv core
      • DSP-enhanced core:
        • Four 64-bit accumulators
        • Single-cycle MAC, saturating and fractional math
      • Dual Panel Flash for live update support
      • 10-bit, 500 KSPS, 24-channel ADC module
      • Memory Management Unit for optimum embedded OS execution
      • microMIPS mode for up to 35% code compression
      • CAN, UART, I2C, PMP, SQI & Analog Comparators
      • SPI/I2S interfaces for audio processing and playback
      • Hi-Speed USB Device/Host/OTG
      • 10/100 Mbps Ethernet MAC with MII and RMII interface
      • Temperature Range: - 40°C to 85°C; - 40°C to 125°C (planned)
      Microcontroller Features
      • Operating voltage range of 2.2V to 3.6V
      • 1MB Flash memory (plus an additional 160 KB of Boot Flash)
      • 512KB SRAM memory
      • microMIPS mode for up to 35% smaller code size
      • DSP-enhanced core:
        • Four 64-bit accumulators
        • Single-cylce MAC, saturating and fractional math
        • Code-efficient (C and Assembly) architecture
        • Low-power management modes (Idle and Sleep)
        Peripheral Features
        • 50 MHz Serial Quad Interface (SQI)
        • Peripheral Pin Select (PPS) functionality to enable function remap
        • 8 channels of hardware programmable DMA and 16 channels of dedicated DMA with automatic data size detection
        • Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols
        • Two CAN modules 2.0B Active with DeviceNet addressing support
        • Four 4-wire SPI modules (50 Mbps)
        • SQI configurable as an additional SPI module (50 MHz)
        • Four I2C modules (up to 1 Mbaud) with SMBus support
        • Parallel Master Port (PMP)
        • Hardware Real-Time Clock and Calendar (RTCC)
        • Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers)
        • Nine Capture inputs and Nine Compare/PWM outputs
        Audio/Graphics/Touch HMI Features
        • Graphics interface: PMP
        • Audio data communication: I2S, LJ, RJ, USB
        • Audio data control interface: SPI and I2C™
        • Audio data master clock: Fractional clock frequencies with USB synchronization
        Advanced Analog Features
        • 10-bit ADC Module:
        • 500 Ksps rate with one Sample and Hold (S&H) circuits
        • Up to 24 analog inputs
        • Flexible and independent ADC trigger sources
        • 6 digital filters and comparators
        • Two comparators with 32 programmable voltage references
        • Temperature sensor with ±2°C accuracy
        Debugger Development Support
        • In-circuit and in-application programming
        • 4-wire MIPS® Enhanced JTAG interface
        • Unlimited program and 12 complex data breakpoints
        • IEEE 1149.2-compatible (JTAG) boundary scan
        • Non-intrusive hardware-based instruction trace
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MZ1024ECH064
Clock Speed 200 MHz
Bits Other; 10-bit
Number 24
RAM 512 KB
ROM 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details