IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MZ0512EFK100-I/
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 889883-PIC32MZ0512EF
Series: PIC® 32MZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 40x12b
Oscillator Type: Internal
Supply Voltage: 2.1V ~ 3.6V
Family Name: PIC32MZ0512EFK100
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 512KB FLASH 100TQFP
IC MCU 32BIT 512KB FLASH 100TQFP
32-bit Microcontrollers - MCU 32-BIT MCU 512KB FL 128KB RAM, Crypto
MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ0512EFK100-I/PT | PIC32MZ0512EFK100-I/PT-ND | 889883-PIC32MZ0512EFK100-I/PT | PIC32MZ0512EFK100-I/PT | PIC32MZ0512EFK100-I/PT | PIC32MZ0512EFK100-I/PT | PIC32MZ0512EFK100-I/PT | 47Y9319 | PIC32MZ0512EFK100-I/PT |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MZ0512EFK100-I/PT | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 128 KB | 128 KB | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts | 2.1 to 3.6 volts | ||||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB |