Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 32MZ
Package: Tube
Product Status: Obsolete
Core Processor: MIPS32® M-Class
Core Size: 32-Bit Single-Core
Speed: 200MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
IC MCU 32BIT 512KB FLASH 124VTLA Product overview: PIC32MZ0512EFF124-I/
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
IC MCU 32BIT 512KB FLASH 124VTLA
32-bit Microcontrollers - MCU 32-BIT MCU 512KB FL 128KB RAM, No Crypto
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
IC MCU 32BIT 512KB FLASH 124VTLA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ0512EFF124-I/TL | PIC32MZ0512EFF124-I/TL-ND | PIC32MZ0512EFF124-I/TL | PIC32MZ0512EFF124-I/TL | PIC32MZ0512EFF124-I/TL | PIC32MZ0512EFF124-I/TL | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | CAN, I2C, SPI, SQI, UART | CAN; SPI; UART; USART; USB |