Microchip Technology, Inc. Microcontrollers PIC32MZ0512EFF100-I/PT

Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ0512EFF100-I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085176-PIC32MZ0512EFF100-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085176-PIC32MZ0512EFF100-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085176-PIC32MZ0512EFF100-I/PT
Win Source Part Number: 1085176-PIC32MZ0512E FF100-I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MZ Core Processor: MIPS32® M-Class Speed: 200MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 40x12b Oscillator Type: Internal Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.1V ~ 3.6V Alternative Parts (Cross-Reference): CY7C1360A-166AJC; PIC32MX575F512L-80I/ PT; PIC32MX575F512L-80I/ PF; PIC32MX570F512L-I/PT PIC32MZ0512EFF100-I/ PT.; PIC32MZ0512EFF100-IP T; PIC32MZ0512EFF100I/P T; ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MZ0512EFF100

Win Source Part Number: 1085176-PIC32MZ0512EFF100-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MZ
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.1V ~ 3.6V
Alternative Parts (Cross-Reference): CY7C1360A-166AJC; PIC32MX575F512L-80I/PT; PIC32MX575F512L-80I/PF; PIC32MX570F512L-I/PTPIC32MZ0512EFF100-I/PT.; PIC32MZ0512EFF100-IPT; PIC32MZ0512EFF100I/PT;
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MZ0512EFF100

Buy Now Datasheet
Microcontrollers - 9055172P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9055172P
Microcontrollers 9055172P
MCU 32-bit 200MHz 512K Prg 3.3V TQFP-100

MCU 32-bit 200MHz 512K Prg 3.3V TQFP-100

Supplier's Site
Microcontrollers - 9055172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9055172
Microcontrollers 9055172
MCU 32-bit 200MHz 512K Prg 3.3V TQFP-100

MCU 32-bit 200MHz 512K Prg 3.3V TQFP-100

Supplier's Site
Microcontrollers - 1654271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654271
Microcontrollers 1654271
MCU 32-bit 200MHz 512K Prg 3.3V TQFP-100

MCU 32-bit 200MHz 512K Prg 3.3V TQFP-100

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MZ0512EFF100-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MZ0512EFF100-I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MZ0512EFF100-I/PT
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MZ0512EFF100-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ0512EFF10 0-I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MZ0512EFF100-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ0512EFF100-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ0512EFF100-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ0512EFF100-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ0512EFF100-I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Microcontrollers PIC32MZ0512EFF100-I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ0512EFF100-I/PT
32-bit Microcontrollers - MCU PIC32MZ0512EFF100-I/PT
32-bit Microcontrollers - MCU 32-BIT MCU 512KB FL 128KB RAM, No Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 512KB FL 128KB RAM, No Crypto

Buy Now Datasheet
Microcontrollers - PIC32MZ0512EFF100-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ0512EFF100-I/PT
Microcontrollers PIC32MZ0512EFF100-I/PT
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip - 47Y9298 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip
47Y9298
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip 47Y9298
MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MZ0512EFF100-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ0512EFF100-I/PT
Embedded - Microcontrollers PIC32MZ0512EFF100-I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ0512EFF100-I/PT-ND 1085176-PIC32MZ0512EFF100-I/PT 9055172P 9055172 685-PIC32MZ0512EFF100-I/PT PIC32MZ0512EFF100-I/PT PIC32MZ0512EFF100-I/PT PIC32MZ0512EFF100-I/PT PIC32MZ0512EFF100-I/PT 47Y9298 PIC32MZ0512EFF100-I/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 40x12b
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7675AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers