MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)
IC MCU 32BIT 512KB FLASH 144TQFP
IC MCU 32BIT 512KB FLASH 144TQFP
32-bit Microcontrollers - MCU 32-BIT MCU 512KB FL 128KB RAM, No Crypto
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)
MCU, 32BIT, PIC32, 200MHZ, TQFP-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ0512EFE144T-I/PH-ND | PIC32MZ0512EFE144T-I/PH | PIC32MZ0512EFE144T-I/PH | PIC32MZ0512EFE144T-I/PH | PIC32MZ0512EFE144T-I/PH | 47Y9287 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, Pic32, 200Mhz, Tqfp-144; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 48x12b | |||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |