Microchip Technology, Inc. Microcontrollers PIC32MZ0512EFE064T-I/PT

Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ0512EFE064T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC32MZ0512EFE064T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC32MZ0512EFE064T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MZ0512EFE064T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MZ0512EFE064T-I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MZ0512EFE064T-I/PT
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MZ0512EFE064T-I /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ0512EFE06 4T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MZ0512EFE064T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MZ0512EFE064T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MZ0512EFE064T-I/PT - 847508-PIC32MZ0512EFE064T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MZ0512EFE064T-I/PT
847508-PIC32MZ0512EFE064T-I/PT
Embedded - Embedded - Microcontrollers - PIC32MZ0512EFE064T-I/PT 847508-PIC32MZ0512EFE064T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 847508-PIC32MZ0512EF E064T-I/PT Series: PIC® 32MZ Features: series Microcontroller IC Package: Reel - TR Number of I/O: 46 Family Name: PIC32MZ0512EFE064 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC32MZ0512EFE064T-I /PT-ND, PIC32MZ0512EFE064T-I /PTTR, PIC32MZ0512EFE064T-I /PTDKR, PIC32MZ0512EFE064T-I /PTCT

Manufacturer: Microchip Technology
Win Source Part Number: 847508-PIC32MZ0512EFE064T-I/PT
Series: PIC® 32MZ
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 46
Family Name: PIC32MZ0512EFE064
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC32MZ0512EFE064T-I/PT-ND, PIC32MZ0512EFE064T-I/PTTR, PIC32MZ0512EFE064T-I/PTDKR, PIC32MZ0512EFE064T-I/PTCT

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ0512EFE064T-I/PT
32-bit Microcontrollers - MCU PIC32MZ0512EFE064T-I/PT
32-bit Microcontrollers - MCU 32-BIT MCU 512KB FL 128KB RAM, No Crypto

32-bit Microcontrollers - MCU 32-BIT MCU 512KB FL 128KB RAM, No Crypto

Buy Now Datasheet
Microcontrollers PIC32MZ0512EFE064T-I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MZ0512EFE064T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ0512EFE064T-I/PT
Embedded - Microcontrollers PIC32MZ0512EFE064T-I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MZ0512EFE064T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ0512EFE064T-I/PT
Microcontrollers PIC32MZ0512EFE064T-I/PT
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ0512EFE064T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ0512EFE064T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ0512EFE064T-I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip - 47Y9273 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip
47Y9273
Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip 47Y9273
MCU, 32BIT, PIC32, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ0512EFE064T-I/PTTR-ND 685-PIC32MZ0512EFE064T-I/PT 847508-PIC32MZ0512EFE064T-I/PT PIC32MZ0512EFE064T-I/PT PIC32MZ0512EFE064T-I/PT PIC32MZ0512EFE064T-I/PT PIC32MZ0512EFE064T-I/PT PIC32MZ0512EFE064T-I/PT 47Y9273
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MZ0512EFE064T-I/PT 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 24x12b
RAM 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C515C8EMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details