Win Source Part Number: 1085172-PIC32MZ0512E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MZ
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.1V ~ 3.6V
Alternative Parts (Cross-Reference): ATSAM4S8BA-MU; ATSAMG55J19A-MU; PIC32MX570F512H-I/MR
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MZ0512EFE064
IC MCU 32BIT 512KB FLASH 64QFN Product overview: PIC32MZ0512EFE064-I/
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
32-bit Microcontrollers - MCU 32-BIT MCU 512KB FL 128KB RAM, No Crypto
IC MCU 32BIT 512KB FLASH 64QFN
IC MCU 32BIT 512KB FLASH 64QFN
MCU, AEC-Q100, 32BIT, PIC32, 200MHZ, QFN; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins; RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 64QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085172-PIC32MZ0512EFE064-I/MR | 685-PIC32MZ0512EFE064-I/MR | PIC32MZ0512EFE064-I/MR-ND | PIC32MZ0512EFE064-I/MR | PIC32MZ0512EFE064-I/MR | PIC32MZ0512EFE064-I/MR | PIC32MZ0512EFE064-I/MR | 31AC1295 | PIC32MZ0512EFE064-I/MR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, Aec-Q100, 32Bit, Pic32, 200Mhz, Qfn; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts | 2.1 to 3.6 volts |