Microchip Technology, Inc. PIC32MX795F512L

Description
Additional Features MCU Core 80MHz/105DMIPS, 32-bit MIPS M4K® Core USB 2.0 On-The-Go Peripheral with integrated PHY 10/100 Ethernet MAC with MII/RMII Interfaces 2 x CAN2.0b modules with 1024 buffers 8 Dedicated DMA Channels for USB OTG, Ethernet, and CAN 5 Stage pipeline, Harvard architecture MIPS16e mode for up to 40% smaller code size Single cycle multiply and hardware divide unit 32 x 32-bit Core Registers 32 x 32-bit Shadow Registers Fast context switch and interrupt response MCU System Features 512K Flash (plus 12K boot Flash) 128K RAM (can execute from RAM) 8 Channel General Hardware DMA Controller Flash prefetch module with 256 Byte cache Lock instructions or data in cache for fast access Programmable vector interrupt controller Analog Features Fast and Accurate 16 channel 10-bit ADC, Max 1 Mega sample per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes RUN, IDLE, and SLEEP modes Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires) 8 hardware breakpoints (6 Instruction and 2 Data) 2 wire programming and debugging interface JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features Fail-Safe Clock Monitor - allows safe shutdown if clock fails 2 Internal oscillators (8MHz & 31KHz) Hardware RTCC (Real-Time Clock and Calendar with Alarms) Watchdog Timer with separate RC oscillator Pin compatible with 16-bit PIC® MCUs Serial Communication Modules allow flexible UART/SPI/I2C™ configuration
Datasheet
Description
Additional Features MCU Core 80MHz/105DMIPS, 32-bit MIPS M4K® Core USB 2.0 On-The-Go Peripheral with integrated PHY 10/100 Ethernet MAC with MII/RMII Interfaces 2 x CAN2.0b modules with 1024 buffers 8 Dedicated DMA Channels for USB OTG, Ethernet, and CAN 5 Stage pipeline, Harvard architecture MIPS16e mode for up to 40% smaller code size Single cycle multiply and hardware divide unit 32 x 32-bit Core Registers 32 x 32-bit Shadow Registers Fast context switch and interrupt response MCU System Features 512K Flash (plus 12K boot Flash) 128K RAM (can execute from RAM) 8 Channel General Hardware DMA Controller Flash prefetch module with 256 Byte cache Lock instructions or data in cache for fast access Programmable vector interrupt controller Analog Features Fast and Accurate 16 channel 10-bit ADC, Max 1 Mega sample per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes RUN, IDLE, and SLEEP modes Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires) 8 hardware breakpoints (6 Instruction and 2 Data) 2 wire programming and debugging interface JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features Fail-Safe Clock Monitor - allows safe shutdown if clock fails 2 Internal oscillators (8MHz & 31KHz) Hardware RTCC (Real-Time Clock and Calendar with Alarms) Watchdog Timer with separate RC oscillator Pin compatible with 16-bit PIC® MCUs Serial Communication Modules allow flexible UART/SPI/I2C™ configuration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Additional Features MCU Core 80MHz/105DMIPS, 32-bit MIPS M4K® Core USB 2.0 On-The-Go Peripheral with integrated PHY 10/100 Ethernet MAC with MII/RMII Interfaces 2 x CAN2.0b modules with 1024 buffers 8 Dedicated DMA Channels for USB OTG, Ethernet, and CAN 5 Stage pipeline, Harvard architecture MIPS16e mode for up to 40% smaller code size Single cycle multiply and hardware divide unit 32 x 32-bit Core Registers 32 x 32-bit Shadow Registers Fast context switch and interrupt response MCU System Features 512K Flash (plus 12K boot Flash) 128K RAM (can execute from RAM) 8 Channel General Hardware DMA Controller Flash prefetch module with 256 Byte cache Lock instructions or data in cache for fast access Programmable vector interrupt controller Analog Features Fast and Accurate 16 channel 10-bit ADC, Max 1 Mega sample per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes RUN, IDLE, and SLEEP modes Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires) 8 hardware breakpoints (6 Instruction and 2 Data) 2 wire programming and debugging interface JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features Fail-Safe Clock Monitor - allows safe shutdown if clock fails 2 Internal oscillators (8MHz & 31KHz) Hardware RTCC (Real-Time Clock and Calendar with Alarms) Watchdog Timer with separate RC oscillator Pin compatible with 16-bit PIC® MCUs Serial Communication Modules allow flexible UART/SPI/I2C™ configuration

Additional Features

      MCU Core
      • 80MHz/105DMIPS, 32-bit MIPS M4K® Core
      • USB 2.0 On-The-Go Peripheral with integrated PHY
      • 10/100 Ethernet MAC with MII/RMII Interfaces
      • 2 x CAN2.0b modules with 1024 buffers
      • 8 Dedicated DMA Channels for USB OTG, Ethernet, and CAN
      • 5 Stage pipeline, Harvard architecture
      • MIPS16e mode for up to 40% smaller code size
      • Single cycle multiply and hardware divide unit
      • 32 x 32-bit Core Registers
      • 32 x 32-bit Shadow Registers
      • Fast context switch and interrupt response
      MCU System Features
      • 512K Flash (plus 12K boot Flash)
      • 128K RAM (can execute from RAM)
      • 8 Channel General Hardware DMA Controller
      • Flash prefetch module with 256 Byte cache
      • Lock instructions or data in cache for fast access
      • Programmable vector interrupt controller
      Analog Features
      • Fast and Accurate 16 channel 10-bit ADC,
      • Max 1 Mega sample per second at +/- 1LSB, conversion available during SLEEP & IDLE
      Power Management Modes
      • RUN, IDLE, and SLEEP modes
      • Multiple switchable clock modes for each power mode, enables optimum power settings
      Debug Features
      • iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires)
      • 8 hardware breakpoints (6 Instruction and 2 Data)
      • 2 wire programming and debugging interface
      • JTAG interface supporting Programming, Debugging and Boundary scan
      Other MCU Features
      • Fail-Safe Clock Monitor - allows safe shutdown if clock fails
      • 2 Internal oscillators (8MHz & 31KHz)
      • Hardware RTCC (Real-Time Clock and Calendar with Alarms)
      • Watchdog Timer with separate RC oscillator
      • Pin compatible with 16-bit PIC® MCUs
      • Serial Communication Modules allow flexible UART/SPI/I2C™ configuration
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MX795F512L
Clock Speed 80 MHz
Bits Other; 10-bit
Number 16
RAM 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7889AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details