Microchip Technology, Inc. Microcontrollers PIC32MX795F512L-80I/PF

Description
PIC32, 512K Flash, 128K RAM, 80MHz,
Request a Quote Datasheet
Description
PIC32, 512K Flash, 128K RAM, 80MHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8877293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877293
Microcontrollers 8877293
PIC32, 512K Flash, 128K RAM, 80MHz,

PIC32, 512K Flash, 128K RAM, 80MHz,

Supplier's Site
Microcontrollers - 7916003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7916003
Microcontrollers 7916003
PIC32, 512K Flash, 128K RAM, 80MHz,

PIC32, 512K Flash, 128K RAM, 80MHz,

Supplier's Site
Microcontrollers - 7916003P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7916003P
Microcontrollers 7916003P
PIC32, 512K Flash, 128K RAM, 80MHz,

PIC32, 512K Flash, 128K RAM, 80MHz,

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC32MX795F512L-80I/PF - 086339-PIC32MX795F512L-80I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX795F512L-80I/PF
086339-PIC32MX795F512L-80I/PF
Embedded - Embedded - Microcontrollers - PIC32MX795F512L-80I/PF 086339-PIC32MX795F512L-80I/PF
Manufacturer: Microchip Technology Win Source Part Number: 086339-PIC32MX795F51 2L-80I/PF Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Communications & Networking, Consumer Electronics, Embedded Design & Development, Imaging, Video & Vision, Multimedia, Portable Devices, Robotics, Sensing & Instrumentation

Manufacturer: Microchip Technology
Win Source Part Number: 086339-PIC32MX795F512L-80I/PF
Packaging: Tray
Core Processor: MIPS32 M4K
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Communications & Networking, Consumer Electronics, Embedded Design & Development, Imaging, Video & Vision, Multimedia, Portable Devices, Robotics, Sensing & Instrumentation

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX795F512L-80I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX795F512L-80I/PF
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX795F512L-80I/PF
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX795F512L-80I/ PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX795F512L- 80I/PF can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX795F512L-80I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX795F512L-80I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX795F512L-80I/PF-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - PIC32MX795F512L-80I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX795F512L-80I/PF
Microcontrollers PIC32MX795F512L-80I/PF
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX795F512L-80I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX795F512L-80I/PF
Embedded - Microcontrollers PIC32MX795F512L-80I/PF
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers PIC32MX795F512L-80I/PF
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX795F512L-80I/PF
32-bit Microcontrollers - MCU PIC32MX795F512L-80I/PF
32-bit Microcontrollers - MCU 512KB Flash 128KBRAM USB 2xCAN 8 DMA

32-bit Microcontrollers - MCU 512KB Flash 128KBRAM USB 2xCAN 8 DMA

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip - 53R0338 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip
53R0338
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip 53R0338
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX795F512L-80I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX795F512L-80I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX795F512L-80I/PF
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8877293 7916003P 086339-PIC32MX795F512L-80I/PF 685-PIC32MX795F512L-80I/PF PIC32MX795F512L-80I/PF-ND PIC32MX795F512L-80I/PF PIC32MX795F512L-80I/PF PIC32MX795F512L-80I/PF PIC32MX795F512L-80I/PF 53R0338 PIC32MX795F512L-80I/PF
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX795F512L-80I/PF 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 512 KB 512 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP QFP; TQFP; Other; 100-TQFP (14x14) Other; Tray TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP QFP; Other; 100-TQFP TQFP; Other; 100-TQFP
Pin Count 100 100 100 100
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details