Microchip Technology, Inc. 32-bit 32BIT 512KB Embedded Microcontroller MCU PIC32MX795F512L-80I/BG

Description
IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX795F512L-80I/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX795F512L- 80I/BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX795F512L-80I/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX795F512L- 80I/BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX795F512L-80I/BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX795F512L-80I/BG
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX795F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX795F512L-80I/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX795F512L- 80I/BG can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX795F512L-80I/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX795F512L-80I/BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX795F512L-80I/BG-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1221416-PIC32MX795F512L-80I/BG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1221416-PIC32MX795F512L-80I/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1221416-PIC32MX795F512L-80I/BG
Win Source Part Number: 1221416-PIC32MX795F5 12L-80I/BG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tray Standard Package: 184 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 121-TFBGA Supplier Device Package: 121-TFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MX795F512L-80I/ BG.; PIC32MX795F512L-80IB G; PIC32MX795F512L80I/B G; PIC32MX795F512L80I/B G.; PIC32MX795F512L80IBG ; ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC32MX795F512L80IBG Base Product Number: PIC32MX795

Win Source Part Number: 1221416-PIC32MX795F512L-80I/BG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 121-TFBGA
Supplier Device Package: 121-TFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MX795F512L-80I/BG.; PIC32MX795F512L-80IBG; PIC32MX795F512L80I/BG; PIC32MX795F512L80I/BG.; PIC32MX795F512L80IBG;
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC32MX795F512L80IBG
Base Product Number: PIC32MX795

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip - 25R8418 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip
25R8418
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip 25R8418
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:121Pins; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:121Pins; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers PIC32MX795F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX795F512L-80I/BG
32-bit Microcontrollers - MCU PIC32MX795F512L-80I/BG
32-bit Microcontrollers - MCU 512KB Flash 128KB USB ENET

32-bit Microcontrollers - MCU 512KB Flash 128KB USB ENET

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX795F512L-80I/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX795F512L-80I/BG
Embedded - Microcontrollers PIC32MX795F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet
Microcontrollers - PIC32MX795F512L-80I/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX795F512L-80I/BG
Microcontrollers PIC32MX795F512L-80I/BG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX795F512L-80I/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX795F512L-80I/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX795F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX795F512L-80I/BG PIC32MX795F512L-80I/BG-ND 1221416-PIC32MX795F512L-80I/BG 25R8418 PIC32MX795F512L-80I/BG PIC32MX795F512L-80I/BG PIC32MX795F512L-80I/BG PIC32MX795F512L-80I/BG PIC32MX795F512L-80I/BG
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 128 KB 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Serial Interface CAN/Ethernet/I2C/SPI/UART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details