Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX775F512L-80I/PT PIC32MX775F512L-80I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238376-PIC32MX775F5 12L-80I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX775F512L Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC32MX775F512LT-80I /BG; PIC32MX775F512L-80I/ BG; PIC32MX775F512LT-80I /PT; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238376-PIC32MX775F5 12L-80I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX775F512L Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC32MX775F512LT-80I /BG; PIC32MX775F512L-80I/ BG; PIC32MX775F512LT-80I /PT; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC32MX series microcontroller is a 32-bit device operating at a clock speed of 80 MHz. It features up to 512 KB of Flash memory and 128 KB of SRAM, making it suitable for applications requiring substantial program and data storage. The microcontroller supports a wide operating voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller includes a variety of integrated peripherals, such as a USB 2.0-compliant OTG controller, a 10/100 Mbps Ethernet MAC, and a CAN module supporting DeviceNet addressing. It also features multiple communication interfaces, including six UARTs, up to four SPI modules, and five I²C modules, enhancing its versatility for different applications. The device is equipped with an ADC module capable of 10-bit resolution at 1 Msps and supports 16 analog inputs. It also includes five general-purpose timers, a real-time clock, and a range of power management features, including low-power modes and integrated reset functionalities. The microcontroller is available in a TQFP-100 package, providing up to 83 I/O pins, and is compliant with AEC-Q100 Grade 2 standards, making it suitable for automotive applications. Overall, this microcontroller offers a robust set of features for engineers looking to implement complex control systems or embedded applications.

Datasheet Summary
Powered by GS/AI

The Microchip PIC32MX series microcontroller is a 32-bit device operating at a clock speed of 80 MHz. It features up to 512 KB of Flash memory and 128 KB of SRAM, making it suitable for applications requiring substantial program and data storage. The microcontroller supports a wide operating voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller includes a variety of integrated peripherals, such as a USB 2.0-compliant OTG controller, a 10/100 Mbps Ethernet MAC, and a CAN module supporting DeviceNet addressing. It also features multiple communication interfaces, including six UARTs, up to four SPI modules, and five I²C modules, enhancing its versatility for different applications. The device is equipped with an ADC module capable of 10-bit resolution at 1 Msps and supports 16 analog inputs. It also includes five general-purpose timers, a real-time clock, and a range of power management features, including low-power modes and integrated reset functionalities. The microcontroller is available in a TQFP-100 package, providing up to 83 I/O pins, and is compliant with AEC-Q100 Grade 2 standards, making it suitable for automotive applications. Overall, this microcontroller offers a robust set of features for engineers looking to implement complex control systems or embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX775F512L-80I/PT - 1238376-PIC32MX775F512L-80I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX775F512L-80I/PT
1238376-PIC32MX775F512L-80I/PT
Embedded - Embedded - Microcontrollers - PIC32MX775F512L-80I/PT 1238376-PIC32MX775F512L-80I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238376-PIC32MX775F5 12L-80I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX775F512L Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC32MX775F512LT-80I /BG; PIC32MX775F512L-80I/ BG; PIC32MX775F512LT-80I /PT; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238376-PIC32MX775F512L-80I/PT
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 100-TQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX775F512L
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC32MX775F512LT-80I/BG; PIC32MX775F512L-80I/BG; PIC32MX775F512LT-80I/PT;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC32MX775F512L-80I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX775F512L-80I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX775F512L-80I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX775F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX775F512L-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX775F512L- 80I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX775F512L-80I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX775F512L-80I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX775F512L-80I/PT
32-bit Microcontrollers - MCU PIC32MX775F512L-80I/PT
32-bit Microcontrollers - MCU 512KB Flash 64KB USB ENET

32-bit Microcontrollers - MCU 512KB Flash 64KB USB ENET

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX775F512L-80I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX775F512L-80I/PT
Embedded - Microcontrollers PIC32MX775F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers PIC32MX775F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX775F512L-80I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX775F512L-80I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX775F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Microcontrollers - PIC32MX775F512L-80I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX775F512L-80I/PT
Microcontrollers PIC32MX775F512L-80I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip - 25R8412 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip
25R8412
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip 25R8412
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:64KB; ADC Channels:16RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:64KB; ADC Channels:16RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238376-PIC32MX775F512L-80I/PT PIC32MX775F512L-80I/PT-ND 685-PIC32MX775F512L-80I/PT PIC32MX775F512L-80I/PT PIC32MX775F512L-80I/PT PIC32MX775F512L-80I/PT PIC32MX775F512L-80I/PT PIC32MX775F512L-80I/PT 25R8412
Product Name Embedded - Embedded - Microcontrollers - PIC32MX775F512L-80I/PT Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 769-ADM5120X-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
RAM 16 KB
Serial Interface Ethernet, UART, USB
Package Type Other; Tray
View Details
6 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details