The PIC32MX775F256LT-80I
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)
MCU, 32BIT, 80MHZ, PIC32, TFBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:121Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM USB 2xCAN 8 DMA
IC MCU 32BIT 256KB FLSH 121TFBGA
IC MCU 32BIT 256KB FLSH 121TFBGA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX775F256LT-80I/BG-ND | 53R0330 | PIC32MX775F256LT-80I/BG | PIC32MX775F256LT-80I/BG | PIC32MX775F256LT-80I/BG | PIC32MX775F256LT-80I/BG |
| Product Name | Microcontrollers | Mcu, 32Bit, 80Mhz, Pic32, Tfbga-121; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB |