Microchip Technology, Inc. Microcontrollers PIC32MX775F256H-80I/MR

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Request a Quote
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MX775F256H-80I/MR is a 32-bit microcontroller featuring 256 KB of Flash memory and 64 pins in a VQFN package. It operates at a core frequency of 80 MHz and supports a wide range of operating conditions, with a voltage range of 2.3V to 3.6V and a temperature range from -40°C to +105°C. The microcontroller includes five general-purpose timers, five output compare modules, and five input capture modules, making it suitable for various timing applications. For communication, it is equipped with a USB 2.0-compliant Full-Speed OTG controller, a 10/100 Mbps Ethernet MAC, and a CAN module that supports DeviceNet addressing. Additionally, it features six UART modules, multiple SPI and I²C interfaces, and a Parallel Master Port (PMP) for flexible connectivity options. The device also incorporates advanced features such as Direct Memory Access (DMA) with up to eight channels, a real-time clock and calendar module, and an integrated 10-bit ADC capable of 1 Msps with 16 analog inputs. Power management capabilities include low-power modes and integrated reset functions, ensuring efficient operation in power-sensitive applications. Overall, the PIC32MX775F256H-80I/MR is designed for applications requiring robust processing power, extensive peripheral support, and reliable performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The PIC32MX775F256H-80I/MR is a 32-bit microcontroller featuring 256 KB of Flash memory and 64 pins in a VQFN package. It operates at a core frequency of 80 MHz and supports a wide range of operating conditions, with a voltage range of 2.3V to 3.6V and a temperature range from -40°C to +105°C. The microcontroller includes five general-purpose timers, five output compare modules, and five input capture modules, making it suitable for various timing applications. For communication, it is equipped with a USB 2.0-compliant Full-Speed OTG controller, a 10/100 Mbps Ethernet MAC, and a CAN module that supports DeviceNet addressing. Additionally, it features six UART modules, multiple SPI and I²C interfaces, and a Parallel Master Port (PMP) for flexible connectivity options. The device also incorporates advanced features such as Direct Memory Access (DMA) with up to eight channels, a real-time clock and calendar module, and an integrated 10-bit ADC capable of 1 Msps with 16 analog inputs. Power management capabilities include low-power modes and integrated reset functions, ensuring efficient operation in power-sensitive applications. Overall, the PIC32MX775F256H-80I/MR is designed for applications requiring robust processing power, extensive peripheral support, and reliable performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX775F256H-80I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX775F256H-80I/MR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX775F256H-80I/MR
IC MCU 32BIT 256KB FLASH 64VQFN Product overview: PIC32MX775F256H-80I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX775F256H- 80I/MR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64VQFN Product overview: PIC32MX775F256H-80I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX775F256H-80I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1021377-PIC32MX775F256H-80I/MR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1021377-PIC32MX775F256H-80I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1021377-PIC32MX775F256H-80I/MR
Win Source Part Number: 1021377-PIC32MX775F2 56H-80I/MR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tube Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MX775

Win Source Part Number: 1021377-PIC32MX775F256H-80I/MR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MX775

Buy Now Datasheet
Microcontrollers - PIC32MX775F256H-80I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX775F256H-80I/MR
Microcontrollers PIC32MX775F256H-80I/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX775F256H-80I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX775F256H-80I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX775F256H-80I/MR
IC MCU 32BIT 256KB FLASH 64VQFN

IC MCU 32BIT 256KB FLASH 64VQFN

Supplier's Site
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip - 53R0326 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip
53R0326
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip 53R0326
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, QFN-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, QFN-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MX775F256H-80I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX775F256H-80I/MR
Embedded - Microcontrollers PIC32MX775F256H-80I/MR
IC MCU 32BIT 256KB FLASH 64VQFN

IC MCU 32BIT 256KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX775F256H-80I/MR
32-bit Microcontrollers - MCU PIC32MX775F256H-80I/MR
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM USB 2xCAN 8 DMA

32-bit Microcontrollers - MCU 256KB Flash 64KB RAM USB 2xCAN 8 DMA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX775F256H-80I/MR-ND 685-PIC32MX775F256H-80I/MR 1021377-PIC32MX775F256H-80I/MR PIC32MX775F256H-80I/MR PIC32MX775F256H-80I/MR 53R0326 PIC32MX775F256H-80I/MR PIC32MX775F256H-80I/MR
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CILMCAKNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers