MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 128KB FLASH 64TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
MCU, 32BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 128KB/32KB USB OTG 80 MHZ 10-B ADC DMA
IC MCU 32BIT 128KB FLASH 64TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX764F128H-V/PT-ND | PIC32MX764F128H-V/PT | PIC32MX764F128H-V/PT | 58T9932 | PIC32MX764F128H-V/PT | PIC32MX764F128H-V/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 128 KB |