Manufacturer: Microchip Technology
Win Source Part Number: 1318930-PIC32MX695F5
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: MIPS32® M4K™
Speed: 80MHz
Standard Package: 1,200
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC32MX695F512LT-80I
Base Product Number: PIC32MX695
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX695F512LT-80I
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 512KB FLASH 100TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
32-bit Microcontrollers - MCU 89 MHz USB ENET 8 DMA
IC MCU 32BIT 512KB FLASH 100TQFP
IC MCU 32BIT 512KB FLASH 100TQFP
IC MCU 32BIT 512KB FLASH 100TQFP
MCU, 32BIT, 80MHZ, PIC32, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318930-PIC32MX695F512LT-80I/PT | 685-PIC32MX695F512LT-80I/PT | PIC32MX695F512LT-80I/PTDKR-ND | PIC32MX695F512LT-80I/PT | PIC32MX695F512LT-80I/PT | PIC32MX695F512LT-80I/PT | PIC32MX695F512LT-80I/PT | 536-PIC32MX695F512LT-80I/PT | PIC32MX695F512LT-80I/PT | 53R0325 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 32BIT 512KB FLASH 100TQFP | Microcontrollers | Mcu, 32Bit, 80Mhz, Pic32, Tqfp-100; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| RAM | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | 3.3 volts | 2.3 to 3.6 volts |