Microchip Technology, Inc. Microcontrollers PIC32MX695F512L-80I/TL

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX695F512L-80I/TL-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX695F512L-80I/TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX695F512L-80I/TL
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX695F512L-80I/TL
IC MCU 32BIT 512KB FLASH 124VTLA Product overview: PIC32MX695F512L-80I/ TL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512L- 80I/TL can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 124VTLA Product overview: PIC32MX695F512L-80I/TL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512L-80I/TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX695F512L-80I/TL - 889877-PIC32MX695F512L-80I/TL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX695F512L-80I/TL
889877-PIC32MX695F512L-80I/TL
Embedded - Embedded - Microcontrollers - PIC32MX695F512L-80I/TL 889877-PIC32MX695F512L-80I/TL
Manufacturer: Microchip Technology Win Source Part Number: 889877-PIC32MX695F51 2L-80I/TL Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9) Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tube Package: 124-VFTLA Dual Rows, Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Part Status: Obsolete Family Name: PIC32MX695 Categories: Integrated Circuits (ICs) Case / Package: 124-VTLA (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889877-PIC32MX695F512L-80I/TL
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tube
Package: 124-VFTLA Dual Rows, Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Part Status: Obsolete
Family Name: PIC32MX695
Categories: Integrated Circuits (ICs)
Case / Package: 124-VTLA (9x9)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX695F512L-80I/TL
32-bit Microcontrollers - MCU PIC32MX695F512L-80I/TL
32-bit Microcontrollers - MCU 512KB Flsh 128KB RAM 80MHz USB ENET 8 DMA

32-bit Microcontrollers - MCU 512KB Flsh 128KB RAM 80MHz USB ENET 8 DMA

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX695F512L-80I/TL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX695F512L-80I/TL
Embedded - Microcontrollers PIC32MX695F512L-80I/TL
IC MCU 32BIT 512KB FLASH 124VTLA

IC MCU 32BIT 512KB FLASH 124VTLA

Supplier's Site Datasheet
Microcontrollers - PIC32MX695F512L-80I/TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX695F512L-80I/TL
Microcontrollers PIC32MX695F512L-80I/TL
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX695F512L-80I/TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX695F512L-80I/TL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX695F512L-80I/TL
IC MCU 32BIT 512KB FLASH 124VTLA

IC MCU 32BIT 512KB FLASH 124VTLA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX695F512L-80I/TL-ND 685-PIC32MX695F512L-80I/TL 889877-PIC32MX695F512L-80I/TL PIC32MX695F512L-80I/TL PIC32MX695F512L-80I/TL PIC32MX695F512L-80I/TL PIC32MX695F512L-80I/TL
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX695F512L-80I/TL 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 128 KB 128 KB 512 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7869AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers