Microchip Technology, Inc. Microcontrollers PIC32MX695F512HT-80V/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX695F512HT-80V/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX695F512HT-80V/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX695F512HT-80V/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX695F512HT-80V/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX695F512HT-80V/PT
32-bit Microcontrollers - MCU PIC32MX695F512HT-80V/PT
32-bit Microcontrollers - MCU 512KB 128KBR USB-OTG Ethernet 80MHz 10BIT

32-bit Microcontrollers - MCU 512KB 128KBR USB-OTG Ethernet 80MHz 10BIT

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Pic32, Tqfp-64; Product Range Microchip - 47T5590 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Pic32, Tqfp-64; Product Range Microchip
47T5590
Mcu, 32Bit, 80Mhz, Pic32, Tqfp-64; Product Range Microchip 47T5590
MCU, 32BIT, 80MHZ, PIC32, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, PIC32, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MX695F512HT-80V/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX695F512HT-80V/PT
Embedded - Microcontrollers PIC32MX695F512HT-80V/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX695F512HT-80V/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX695F512HT-80V/PT
Microcontrollers PIC32MX695F512HT-80V/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX695F512HT-80V/PT-ND PIC32MX695F512HT-80V/PT PIC32MX695F512HT-80V/PT 47T5590 PIC32MX695F512HT-80V/PT PIC32MX695F512HT-80V/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 80Mhz, Pic32, Tqfp-64; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details