Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80I/PT PIC32MX695F512H-80I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 037311-PIC32MX695F51 2H-80I/PT Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 53 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: PIC32MX695F512H Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Alternative Parts (Cross-Reference): LM3S1N16-EQR100-C0; LM3S1N16-IQR20-C0; LM3S1N16-IQR20-C0T; LM3S3Z26-EQR50-C0T; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037311-PIC32MX695F51 2H-80I/PT Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 53 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: PIC32MX695F512H Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Alternative Parts (Cross-Reference): LM3S1N16-EQR100-C0; LM3S1N16-IQR20-C0; LM3S1N16-IQR20-C0T; LM3S3Z26-EQR50-C0T; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80I/PT - 037311-PIC32MX695F512H-80I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80I/PT
037311-PIC32MX695F512H-80I/PT
Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80I/PT 037311-PIC32MX695F512H-80I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037311-PIC32MX695F51 2H-80I/PT Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 53 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: PIC32MX695F512H Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Alternative Parts (Cross-Reference): LM3S1N16-EQR100-C0; LM3S1N16-IQR20-C0; LM3S1N16-IQR20-C0T; LM3S3Z26-EQR50-C0T; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037311-PIC32MX695F512H-80I/PT
Packaging: Tray
Core Processor: MIPS32 M4K
Number of I/O: 53
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: PIC32MX695F512H
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Alternative Parts (Cross-Reference): LM3S1N16-EQR100-C0; LM3S1N16-IQR20-C0; LM3S1N16-IQR20-C0T; LM3S3Z26-EQR50-C0T;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC32MX695F512H-80I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX695F512H-80I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX695F512H-80I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX695F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX695F512H-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512H- 80I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX695F512H-80I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512H-80I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7047699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7047699
Microcontrollers 7047699
MCU, 512KB Flash, 128KB, USB, 64TQFP

MCU, 512KB Flash, 128KB, USB, 64TQFP

Supplier's Site
Microcontrollers - 8877350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877350
Microcontrollers 8877350
MCU, 512KB Flash, 128KB, USB, 64TQFP

MCU, 512KB Flash, 128KB, USB, 64TQFP

Supplier's Site
Microcontrollers - 7047699P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7047699P
Microcontrollers 7047699P
MCU, 512KB Flash, 128KB, USB, 64TQFP

MCU, 512KB Flash, 128KB, USB, 64TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX695F512H-80I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX695F512H-80I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX695F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site
Mcu, 32Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip - 53R0317 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip
53R0317
Mcu, 32Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip 53R0317
MCU, 32BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MCU, 32BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers PIC32MX695F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
512KB FLASH, 128KB RAM, 80 MHZ, USB, ENET, 8 DMA, 64 TQFP 10X10X1MM TRAY - 70047404 - Allied Electronics, Inc.
Fort Worth, TX, USA
512KB FLASH, 128KB RAM, 80 MHZ, USB, ENET, 8 DMA, 64 TQFP 10X10X1MM TRAY
70047404
512KB FLASH, 128KB RAM, 80 MHZ, USB, ENET, 8 DMA, 64 TQFP 10X10X1MM TRAY 70047404
512KB FLASH, 128KB RAM, 80 MHZ, USB, ENET, 8 DMA, 64 TQFP 10X10X1MM TRAY

512KB FLASH, 128KB RAM, 80 MHZ, USB, ENET, 8 DMA, 64 TQFP 10X10X1MM TRAY

Supplier's Site
Microcontrollers - PIC32MX695F512H-80I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX695F512H-80I/PT
Microcontrollers PIC32MX695F512H-80I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX695F512H-80I/PT
32-bit Microcontrollers - MCU PIC32MX695F512H-80I/PT
32-bit Microcontrollers - MCU 81 MHz USB ENET 8 DMA

32-bit Microcontrollers - MCU 81 MHz USB ENET 8 DMA

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX695F512H-80I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX695F512H-80I/PT
Embedded - Microcontrollers PIC32MX695F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037311-PIC32MX695F512H-80I/PT PIC32MX695F512H-80I/PT-ND 685-PIC32MX695F512H-80I/PT 7047699 7047699P PIC32MX695F512H-80I/PT 53R0317 PIC32MX695F512H-80I/PT 70047404 PIC32MX695F512H-80I/PT PIC32MX695F512H-80I/PT PIC32MX695F512H-80I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80I/PT Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip Microcontrollers 512KB FLASH, 128KB RAM, 80 MHZ, USB, ENET, 8 DMA, 64 TQFP 10X10X1MM TRAY Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH EEPROM; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7517AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers