Microchip Technology, Inc. 32-bit 32BIT 512KB Embedded Microcontroller MCU PIC32MX695F512H-80I/MR

Description
IC MCU 32BIT 512KB FLASH 64VQFN Product overview: PIC32MX695F512H-80I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512H- 80I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 64VQFN Product overview: PIC32MX695F512H-80I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512H- 80I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX695F512H-80I/MR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX695F512H-80I/MR
IC MCU 32BIT 512KB FLASH 64VQFN Product overview: PIC32MX695F512H-80I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512H- 80I/MR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64VQFN Product overview: PIC32MX695F512H-80I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512H-80I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX695F512H-80I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80I/MR - 930653-PIC32MX695F512H-80I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80I/MR
930653-PIC32MX695F512H-80I/MR
Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80I/MR 930653-PIC32MX695F512H-80I/MR
Manufacturer: Microchip Technology Win Source Part Number: 930653-PIC32MX695F51 2H-80I/MR Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9) Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX695 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930653-PIC32MX695F512H-80I/MR
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX695
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX695F512H-80I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX695F512H-80I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX695F512H-80I/MR
IC MCU 32BIT 512KB FLASH 64VQFN

IC MCU 32BIT 512KB FLASH 64VQFN

Supplier's Site
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip - 53R0316 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip
53R0316
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip 53R0316
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MX695F512H-80I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX695F512H-80I/MR
Embedded - Microcontrollers PIC32MX695F512H-80I/MR
IC MCU 32BIT 512KB FLASH 64VQFN

IC MCU 32BIT 512KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX695F512H-80I/MR
32-bit Microcontrollers - MCU PIC32MX695F512H-80I/MR
32-bit Microcontrollers - MCU 80 MHz USB ENET 8 DMA

32-bit Microcontrollers - MCU 80 MHz USB ENET 8 DMA

Buy Now Datasheet
Microcontrollers - PIC32MX695F512H-80I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX695F512H-80I/MR
Microcontrollers PIC32MX695F512H-80I/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers PIC32MX695F512H-80I/MR
IC MCU 32BIT 512KB FLASH 64VQFN

IC MCU 32BIT 512KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX695F512H-80I/MR PIC32MX695F512H-80I/MR-ND 930653-PIC32MX695F512H-80I/MR PIC32MX695F512H-80I/MR 53R0316 PIC32MX695F512H-80I/MR PIC32MX695F512H-80I/MR PIC32MX695F512H-80I/MR PIC32MX695F512H-80I/MR
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80I/MR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 128 KB 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts 2.3 to 3.6 volts
Serial Interface Ethernet/I2C/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details