Microchip Technology, Inc. Microcontrollers PIC32MX675F512LT-80V/PF

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX675F512LT-80V/PF-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX675F512LT-80V/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX675F512LT-80V/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX675F512LT-80V/PF
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX675F512LT-80V/PF
32-bit Microcontrollers - MCU PIC32MX675F512LT-80V/PF
32-bit Microcontrollers - MCU 512KB 64KBRM USB-OTG Ethernet 80MHz 10BIT

32-bit Microcontrollers - MCU 512KB 64KBRM USB-OTG Ethernet 80MHz 10BIT

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Pic32, Tqfp-100; Product Range Microchip - 47T5585 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Pic32, Tqfp-100; Product Range Microchip
47T5585
Mcu, 32Bit, 80Mhz, Pic32, Tqfp-100; Product Range Microchip 47T5585
MCU, 32BIT, 80MHZ, PIC32, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, PIC32, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MX675F512LT-80V/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX675F512LT-80V/PF
Embedded - Microcontrollers PIC32MX675F512LT-80V/PF
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX675F512LT-80V/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX675F512LT-80V/PF
Microcontrollers PIC32MX675F512LT-80V/PF
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX675F512LT-80V/PF-ND PIC32MX675F512LT-80V/PF PIC32MX675F512LT-80V/PF 47T5585 PIC32MX675F512LT-80V/PF PIC32MX675F512LT-80V/PF
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 80Mhz, Pic32, Tqfp-100; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers