The PIC32MX675F512LT-80I
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
IC MCU 32BIT 512KB FLASH 124VTLA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
IC MCU 32BIT 512KB FLASH 124VTLA
32-bit Microcontrollers - MCU 512KB Flash, 64KB RAM, 80 MHz, USB, ENET, 8 DMA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX675F512LT-80I/TL-ND | PIC32MX675F512LT-80I/TL | PIC32MX675F512LT-80I/TL | PIC32MX675F512LT-80I/TL | PIC32MX675F512LT-80I/TL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |