Microchip Technology, Inc. PIC32MX430F064H

Description
Additional Features Key Features 100 MHz/131 DMIPS, MIPS32® M4K® core USB 2.0-compliant Full-speed OTG controller Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 64KB Flash memory (plus an additional 12 KB of Boot Flash) 16KB SRAM memory MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Low-power management modes (Idle and Sleep) Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Four UARTs and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Charge Time Measurement Unit (CTMU): Supports mTouch™ capacitive touch sensing Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) Up to 28 analog inputs Can operate during sleep mode Comparators: Two dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan
Datasheet
Description
Additional Features Key Features 100 MHz/131 DMIPS, MIPS32® M4K® core USB 2.0-compliant Full-speed OTG controller Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 64KB Flash memory (plus an additional 12 KB of Boot Flash) 16KB SRAM memory MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Low-power management modes (Idle and Sleep) Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Four UARTs and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Charge Time Measurement Unit (CTMU): Supports mTouch™ capacitive touch sensing Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) Up to 28 analog inputs Can operate during sleep mode Comparators: Two dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Additional Features Key Features 100 MHz/131 DMIPS, MIPS32® M4K® core USB 2.0-compliant Full-speed OTG controller Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 64KB Flash memory (plus an additional 12 KB of Boot Flash) 16KB SRAM memory MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Low-power management modes (Idle and Sleep) Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Four UARTs and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Charge Time Measurement Unit (CTMU): Supports mTouch™ capacitive touch sensing Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) Up to 28 analog inputs Can operate during sleep mode Comparators: Two dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan

Additional Features

      Key Features
      • 100 MHz/131 DMIPS, MIPS32® M4K® core
      • USB 2.0-compliant Full-speed OTG controller
      • Two I2S/SPI modules for Codec and serial communications
      • Peripheral Pin Select (PPS) functionality
      • Parallel Master Port (PMP) for graphics interfaces
      • Charge Time Measurement Unit (CTMU)
      • Temperature Range - 40°C to 105°C
      Microcontroller Features
      • Operating voltage range of 2.3V to 3.6V
      • 64KB Flash memory (plus an additional 12 KB of Boot Flash)
      • 16KB SRAM memory
      • MIPS16e® mode for up to 40% smaller code size
      • Pin-compatible with most Microchip 16-bit devices
      • Low-power management modes (Idle and Sleep)
      Peripheral Features
      • Peripheral Pin Select (PPS) functionality
      • Up to 4 channels of hardware DMA with automatic data size detection
      • Four UARTs and two I2C™ modules
      • Hardware Real-Time Clock and Calendar (RTCC)
      • Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers)
      • Five Capture inputs and Five Compare/PWM outputs
      Audio/Graphics/Touch HMI Features
      • External graphics interface with up to 34 PMP pins
      • Audio data communication: I2S, LJ, RJ, USB
      • Audio data control interface: SPI and I2C™
      • Audio data master clock:
        • Generation of fractional clock frequencies
        • Can be synchronized with USB clock
        • Can be tuned in run-time
      • Charge Time Measurement Unit (CTMU):
        • Supports mTouch™ capacitive touch sensing
        • Provides high-resolution time measurement (1 ns)
        • On-chip temperature measurement capability
      Advanced Analog Features
      • ADC Module:
        • 10-bit 1Msps rate with one Sample and Hold (S&H)
        • Up to 28 analog inputs
        • Can operate during sleep mode
      • Comparators:
        • Two dual-input Comparator modules
        • Programmable references with 32 voltage points
      Debugger Development Support
      • In-circuit and in-application programming
      • 4-wire MIPS® Enhanced JTAG interface
      • Unlimited program and six complex data breakpoints
      • IEEE 1149.2-compatible (JTAG) boundary scan
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MX430F064H
Clock Speed 100 MHz
Bits Other; 10-bit
Number 28
RAM 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM43143KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers