Microchip Technology, Inc. Microcontrollers PIC32MX340F256HT-80I/MR

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Request a Quote
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MX340F256HT-80I/MR is a high-performance 32-bit microcontroller from Quarktwin Technology Ltd., featuring a MIPS32® M4K,Ñ¢ core that operates at a maximum frequency of 80 MHz. It offers 256 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. This microcontroller operates within a temperature range of -40°C to +105°C and supports a voltage range of 2.3V to 3.6V. It includes multiple power management modes and a fail-safe clock monitor for reliable operation. The device is equipped with a USB 2.0-compliant full-speed device and On-The-Go (OTG) controller, along with several communication interfaces, including I²C, UART, and SPI. Additional features include a 10-bit analog-to-digital converter with up to 16 channels, multiple timers, and high-speed I/O pins capable of toggling at up to 80 MHz. The microcontroller also supports advanced debugging capabilities through JTAG and a 2-wire interface, making it suitable for complex applications that require real-time data exchange and instruction tracing.

Datasheet Summary
Powered by GS/AI

The PIC32MX340F256HT-80I/MR is a high-performance 32-bit microcontroller from Quarktwin Technology Ltd., featuring a MIPS32® M4K,Ñ¢ core that operates at a maximum frequency of 80 MHz. It offers 256 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. This microcontroller operates within a temperature range of -40°C to +105°C and supports a voltage range of 2.3V to 3.6V. It includes multiple power management modes and a fail-safe clock monitor for reliable operation. The device is equipped with a USB 2.0-compliant full-speed device and On-The-Go (OTG) controller, along with several communication interfaces, including I²C, UART, and SPI. Additional features include a 10-bit analog-to-digital converter with up to 16 channels, multiple timers, and high-speed I/O pins capable of toggling at up to 80 MHz. The microcontroller also supports advanced debugging capabilities through JTAG and a 2-wire interface, making it suitable for complex applications that require real-time data exchange and instruction tracing.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX340F256HT-80I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX340F256HT-80I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX340F256HT-80I/MR
Embedded - Microcontrollers PIC32MX340F256HT-80I/MR
IC MCU 32BIT 256KB FLASH 64VQFN

IC MCU 32BIT 256KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX340F256HT-80I/MR
32-bit Microcontrollers - MCU PIC32MX340F256HT-80I/MR
32-bit Microcontrollers - MCU 64 Pin, 256 KB Flash 32 KB RAM,10-Bit ADC

32-bit Microcontrollers - MCU 64 Pin, 256 KB Flash 32 KB RAM,10-Bit ADC

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip - 14R9022 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip
14R9022
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip 14R9022
MCU, 32BIT, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX340F256HT-80I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX340F256HT-80I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX340F256HT-80I/MR
IC MCU 32BIT 256KB FLASH 64VQFN

IC MCU 32BIT 256KB FLASH 64VQFN

Supplier's Site
Microcontrollers - PIC32MX340F256HT-80I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX340F256HT-80I/MR
Microcontrollers PIC32MX340F256HT-80I/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX340F256HT-80I/MR-ND PIC32MX340F256HT-80I/MR PIC32MX340F256HT-80I/MR 14R9022 PIC32MX340F256HT-80I/MR PIC32MX340F256HT-80I/MR
Product Name Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details