Microchip Technology, Inc. Microcontrollers PIC32MX340F256H-80V/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX340F256H-80V/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MX340F256H-80V/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX340F256H-80V/PT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX340F256H-80V/PT
IC MCU 32BIT 256KB FLASH 64TQFP Product overview: PIC32MX340F256H-80V/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX340F256H- 80V/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64TQFP Product overview: PIC32MX340F256H-80V/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX340F256H-80V/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1340334-PIC32MX340F256H-80V/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1340334-PIC32MX340F256H-80V/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1340334-PIC32MX340F256H-80V/PT
Win Source Part Number: 1340334-PIC32MX340F2 56H-80V/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tray Standard Package: 160 Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MX340

Win Source Part Number: 1340334-PIC32MX340F256H-80V/PT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tray
Standard Package: 160
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MX340

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip - 47T5504 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip
47T5504
Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip 47T5504
MCU, 32BIT, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX340F256H-80V/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX340F256H-80V/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX340F256H-80V/PT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MX340F256H-80V/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX340F256H-80V/PT
Embedded - Microcontrollers PIC32MX340F256H-80V/PT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX340F256H-80V/PT
32-bit Microcontrollers - MCU PIC32MX340F256H-80V/PT
32-bit Microcontrollers - MCU 256 KB FL 32 KB RAM 80MHz 10-Bit ADC DMA

32-bit Microcontrollers - MCU 256 KB FL 32 KB RAM 80MHz 10-Bit ADC DMA

Buy Now Datasheet
Microcontrollers - PIC32MX340F256H-80V/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX340F256H-80V/PT
Microcontrollers PIC32MX340F256H-80V/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX340F256H-80V/PT-ND 685-PIC32MX340F256H-80V/PT 1340334-PIC32MX340F256H-80V/PT 47T5504 PIC32MX340F256H-80V/PT PIC32MX340F256H-80V/PT PIC32MX340F256H-80V/PT PIC32MX340F256H-80V/PT
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C53380129 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers