IC MCU 32BIT 256KB FLASH 64VQFN Product overview: PIC32MX340F256H-80I/
Manufacturer: Microchip Technology
Win Source Part Number: 037758-PIC32MX340F25
Packaging: Tube/Rail
Core Processor: MIPS32 M4K
Number of I/O: 53
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
32-bit Microcontrollers - MCU 256KB/32KB RAM 80 MHz 10-b ADC DMA
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, QFN-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 64VQFN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 256KB FLASH 64VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX340F256H-80I/MR | 037758-PIC32MX340F256H-80I/MR | PIC32MX340F256H-80I/MR-ND | PIC32MX340F256H-80I/MR | 25R8373 | PIC32MX340F256H-80I/MR | PIC32MX340F256H-80I/MR | PIC32MX340F256H-80I/MR |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC32MX340F256H-80I/MR | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts |