MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 64KB FLASH 100TQFP Product overview: PIC32MX330F064L-I/PT
Win Source Part Number: 1190446-PIC32MX330F0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MX330F064L-IPT;
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MX330
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-TQFP (12x12)
MCU, 32BIT, 100MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 100TQFP
32-bit Microcontrollers - MCU 100MHz 64KB 16 KBRAM CTMU I2S DMA USB-OTG
IC MCU 32BIT 64KB FLASH 100TQFP
IC MCU 32BIT 64KB FLASH 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX330F064L-I/PT-ND | 685-PIC32MX330F064L-I/PT | 1190446-PIC32MX330F064L-I/PT | PIC32MX330F064L-I/PT | 47W7578 | PIC32MX330F064L-I/PT | PIC32MX330F064L-I/PT | PIC32MX330F064L-I/PT | PIC32MX330F064L-I/PT |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 100Mhz, Tqfp-100; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 80 MHz | 100 MHz | 80 MHz | 80 MHz | 100 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 28x10b | ||||||||
| RAM | 16 KB | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |