Microchip Technology, Inc. Microcontrollers PIC32MX330F064H-I/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX330F064H-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX330F064H-I/PT-ND
Microcontrollers PIC32MX330F064H-I/PT-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-PIC32MX330F064H-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-PIC32MX330F064H-I/PT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-PIC32MX330F064H-I/PT
IC MCU 32BIT 64KB FLASH 64TQFP Product overview: PIC32MX330F064H-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX330F064H- I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64TQFP Product overview: PIC32MX330F064H-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX330F064H-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX330F064H-I/PT - 889856-PIC32MX330F064H-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX330F064H-I/PT
889856-PIC32MX330F064H-I/PT
Embedded - Embedded - Microcontrollers - PIC32MX330F064H-I/PT 889856-PIC32MX330F064H-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889856-PIC32MX330F06 4H-I/PT Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10) Core Processor: MIPS32® M4K™ Speed: 100MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX330 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889856-PIC32MX330F064H-I/PT
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Core Processor: MIPS32® M4K™
Speed: 100MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX330
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX330F064H-I/PT
32-bit Microcontrollers - MCU PIC32MX330F064H-I/PT
32-bit Microcontrollers - MCU 100MHz 64KB 16 KBRAM CTMU I2S DMA USB-OTG

32-bit Microcontrollers - MCU 100MHz 64KB 16 KBRAM CTMU I2S DMA USB-OTG

Buy Now Datasheet
Microcontrollers - PIC32MX330F064H-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX330F064H-I/PT
Microcontrollers PIC32MX330F064H-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX330F064H-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX330F064H-I/PT
Embedded - Microcontrollers PIC32MX330F064H-I/PT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX330F064H-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX330F064H-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX330F064H-I/PT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC32MX330F064H-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX330F064H-I/PT
Microcontrollers PIC32MX330F064H-I/PT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
32 Bit Microcontroller, General Performance, Pic32, 80 Mhz, 64 Kb, 16 Kb, 64, Tqfp Rohs Compliant Microchip - 06X0653 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, General Performance, Pic32, 80 Mhz, 64 Kb, 16 Kb, 64, Tqfp Rohs Compliant Microchip
06X0653
32 Bit Microcontroller, General Performance, Pic32, 80 Mhz, 64 Kb, 16 Kb, 64, Tqfp Rohs Compliant Microchip 06X0653
32 Bit Microcontroller, General Performance, PIC32, 80 MHz, 64 KB, 16 KB, 64, TQFP RoHS Compliant: Yes

32 Bit Microcontroller, General Performance, PIC32, 80 MHz, 64 KB, 16 KB, 64, TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 100Mhz, Tqfp-64; Product Range Microchip - 47W7571 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 100Mhz, Tqfp-64; Product Range Microchip
47W7571
Microcontroller Mcu, 32 Bit, Pic32, 100Mhz, Tqfp-64; Product Range Microchip 47W7571
MICROCONTROLLER MCU, 32 BIT, PIC32, 100MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:16KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 100MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:16KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX330F064H-I/PT-ND 685-PIC32MX330F064H-I/PT 889856-PIC32MX330F064H-I/PT PIC32MX330F064H-I/PT PIC32MX330F064H-I/PT PIC32MX330F064H-I/PT PIC32MX330F064H-I/PT PIC32MX330F064H-I/PT 06X0653 47W7571
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX330F064H-I/PT 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32 Bit Microcontroller, General Performance, Pic32, 80 Mhz, 64 Kb, 16 Kb, 64, Tqfp Rohs Compliant Microchip Microcontroller Mcu, 32 Bit, Pic32, 100Mhz, Tqfp-64; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 80 MHz
Bits Other; A/D 28x10b
RAM 16 KB 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers