MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 121-TFBGA (10x10)
32-bit Microcontrollers - MCU 128KB Flash 32KB RAM 80MHz 10B ADC
IC MCU 32BIT 128KB FLSH 121TFBGA
MCU, 32BIT, 80MHZ, XBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:121Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLSH 121TFBGA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 121-TFBGA (10x10)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX320F128LT-80I/BG-ND | PIC32MX320F128LT-80I/BG | PIC32MX320F128LT-80I/BG | 24R7108 | PIC32MX320F128LT-80I/BG | PIC32MX320F128LT-80I/BG |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, 80Mhz, Xbga-121; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |