MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 128KB FLASH 100TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
32-bit Microcontrollers - MCU 128 KB FL 16 KB RAM 80MHz 10-Bit ADC DMA
IC MCU 32BIT 128KB FLASH 100TQFP
MCU, 32BIT, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:100Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX320F128L-80V/PT-ND | PIC32MX320F128L-80V/PT | PIC32MX320F128L-80V/PT | PIC32MX320F128L-80V/PT | PIC32MX320F128L-80V/PT | 47T5492 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, 80Mhz, Tqfp-100; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |