MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 121-TFBGA (10x10)
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:121Pins; ADC Channels:16 RoHS Compliant: Yes
32-bit Microcontrollers - MCU 128KB Flash 32KB RAM 80MHz 10B ADC
IC MCU 32BIT 128KB FLSH 121TFBGA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 121-TFBGA (10x10)
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX320F128L-80I/BG-ND | 24R7107 | PIC32MX320F128L-80I/BG | PIC32MX320F128L-80I/BG | PIC32MX320F128L-80I/BG |
| Product Name | Microcontrollers | Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |