Microchip Technology, Inc. Microcontrollers PIC32MX320F128H-80V/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX320F128H-80V/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip - 47T5488 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip
47T5488
Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip 47T5488
MCU, 32BIT, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX320F128H-80V/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX320F128H-80V/PT
Microcontrollers PIC32MX320F128H-80V/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX320F128H-80V/PT
32-bit Microcontrollers - MCU PIC32MX320F128H-80V/PT
32-bit Microcontrollers - MCU 128 KB FL 16 KB RAM 80MHz 10-Bit ADC DMA

32-bit Microcontrollers - MCU 128 KB FL 16 KB RAM 80MHz 10-Bit ADC DMA

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX320F128H-80V/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX320F128H-80V/PT
Embedded - Microcontrollers PIC32MX320F128H-80V/PT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX320F128H-80V/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX320F128H-80V/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX320F128H-80V/PT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX320F128H-80V/PT-ND 47T5488 PIC32MX320F128H-80V/PT PIC32MX320F128H-80V/PT PIC32MX320F128H-80V/PT PIC32MX320F128H-80V/PT
Product Name Microcontrollers Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - C164CL8RMCAKXQMB4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details