MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 64KB FLASH 64TQFP
IC MCU 32BIT 64KB FLASH 64TQFP
MCU, 32BIT, 40MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes
32-bit Microcontrollers - MCU 64 KB FL 16 KB RAM 40MHz 10-Bit ADC DMA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX320F064HT-40V/PT-ND | PIC32MX320F064HT-40V/PT | PIC32MX320F064HT-40V/PT | PIC32MX320F064HT-40V/PT | 47T5484 | PIC32MX320F064HT-40V/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 40Mhz, Tqfp-64; Product Range Microchip | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |