Microchip Technology, Inc. Microcontrollers PIC32MX320F032HT-40V/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX320F032HT-40V/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC32MX320F032HT-40V/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX320F032HT-40V/PT
Microcontrollers PIC32MX320F032HT-40V/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX320F032HT-40V/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX320F032HT-40V/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX320F032HT-40V/PT
IC MCU 32BIT 32KB FLASH 64TQFP

IC MCU 32BIT 32KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MX320F032HT-40V/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX320F032HT-40V/PT
Embedded - Microcontrollers PIC32MX320F032HT-40V/PT
IC MCU 32BIT 32KB FLASH 64TQFP

IC MCU 32BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX320F032HT-40V/PT
32-bit Microcontrollers - MCU PIC32MX320F032HT-40V/PT
32-bit Microcontrollers - MCU 32 KB FL 8 KB RAM 40MHz 10-Bit ADC DMA

32-bit Microcontrollers - MCU 32 KB FL 8 KB RAM 40MHz 10-Bit ADC DMA

Buy Now Datasheet
Mcu, 32Bit, 40Mhz, Tqfp-64; Product Range Microchip - 47T5478 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 40Mhz, Tqfp-64; Product Range Microchip
47T5478
Mcu, 32Bit, 40Mhz, Tqfp-64; Product Range Microchip 47T5478
MCU, 32BIT, 40MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MCU, 32BIT, 40MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX320F032HT-40V/PT-ND PIC32MX320F032HT-40V/PT PIC32MX320F032HT-40V/PT PIC32MX320F032HT-40V/PT PIC32MX320F032HT-40V/PT 47T5478
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 40Mhz, Tqfp-64; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 16x10b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details