Microchip Technology, Inc. 32-bit 32BIT 32KB Embedded Microcontroller MCU PIC32MX320F032H-40I/MR

Description
IC MCU 32BIT 32KB FLASH 64VQFN Product overview: PIC32MX320F032H-40I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX320F032H- 40I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 64VQFN Product overview: PIC32MX320F032H-40I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX320F032H- 40I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-PIC32MX320F032H-40I/MR
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-PIC32MX320F032H-40I/MR
IC MCU 32BIT 32KB FLASH 64VQFN Product overview: PIC32MX320F032H-40I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX320F032H- 40I/MR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 64VQFN Product overview: PIC32MX320F032H-40I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX320F032H-40I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX320F032H-40I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322524-PIC32MX320F032H-40I/MR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322524-PIC32MX320F032H-40I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322524-PIC32MX320F032H-40I/MR
Manufacturer: Microchip Technology Win Source Part Number: 1322524-PIC32MX320F0 32H-40I/MR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MIPS32® M4K™ Speed: 40MHz Standard Package: 40 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC32MX320 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322524-PIC32MX320F032H-40I/MR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MIPS32® M4K™
Speed: 40MHz
Standard Package: 40
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC32MX320
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers PIC32MX320F032H-40I/MR
IC MCU 32BIT 32KB FLASH 64VQFN

IC MCU 32BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX320F032H-40I/MR
32-bit Microcontrollers - MCU PIC32MX320F032H-40I/MR
32-bit Microcontrollers - MCU 32KB/8KB RAM 40 MHz 10-b ADC

32-bit Microcontrollers - MCU 32KB/8KB RAM 40 MHz 10-b ADC

Buy Now Datasheet
Microcontrollers - PIC32MX320F032H-40I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX320F032H-40I/MR
Microcontrollers PIC32MX320F032H-40I/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX320F032H-40I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX320F032H-40I/MR
Embedded - Microcontrollers PIC32MX320F032H-40I/MR
IC MCU 32BIT 32KB FLASH 64VQFN

IC MCU 32BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Qfn-64; Product Range Microchip - 25R8369 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Qfn-64; Product Range Microchip
25R8369
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Qfn-64; Product Range Microchip 25R8369
MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, QFN-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, QFN-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX320F032H-40I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX320F032H-40I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX320F032H-40I/MR
IC MCU 32BIT 32KB FLASH 64VQFN

IC MCU 32BIT 32KB FLASH 64VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX320F032H-40I/MR PIC32MX320F032H-40I/MR-ND 1322524-PIC32MX320F032H-40I/MR PIC32MX320F032H-40I/MR PIC32MX320F032H-40I/MR PIC32MX320F032H-40I/MR PIC32MX320F032H-40I/MR 25R8369 PIC32MX320F032H-40I/MR
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Qfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 8 KB 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers