The PIC32MX154F128D is a 32-bit microcontroller from Microchip's PIC32 family, operating at a maximum clock speed of 72 MHz. It features 256 KB of Flash memory and 64 KB of SRAM, making it suitable for applications requiring substantial processing power and memory. The device operates within a voltage range of 2.5V to 3.6V and is rated for temperatures from -40°C to +105°C. This microcontroller includes a variety of communication interfaces, such as USB 2.0, UART, SPI, and I2C, allowing for flexible integration into various systems. It also supports advanced analog features, including a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs. The device is designed with power management capabilities, including deep sleep modes that reduce current consumption to as low as 673 nA. The PIC32MX154F128D is packaged in a TQFP-44 form factor, providing up to 34 I/O pins, which can be configured for various functions through remappable peripherals. This microcontroller is suitable for applications in audio, graphics, and other embedded systems that require efficient processing and connectivity.
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
32-bit Microcontrollers - MCU 32 Bit MCU, 256KB Flash, 64KB RAM, 44 Pin, USB, 3 Comp, CTMU, RTCC
MCU, 32BIT, 72MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
IC MCU 32BIT 256KB FLASH 44TQFP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX274F256DT-V/PTDKR-ND | PIC32MX274F256DT-V/PT | 23AC8853 | PIC32MX274F256DT-V/PT | PIC32MX274F256DT-V/PT |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 72Mhz, Tqfp-44; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 13x10b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |