Microchip Technology, Inc. Microcontrollers PIC32MX274F256DT-V/ML

Description
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
Request a Quote
Description
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MX274F256DT-V/ML is a 32-bit microcontroller featuring 256 KB of Flash memory and 64 KB of SRAM. It operates within a voltage range of 2.3V to 3.6V and supports temperatures from -40°C to +105°C, with a maximum clock speed of 40 MHz. The core performance is rated at 83 DMIPS, utilizing the MIPS32® M4K® architecture, which includes a MIPS16e® mode for reduced code size. This microcontroller includes a variety of communication interfaces such as a USB 2.0-compliant Full-speed OTG controller, two UART modules, two SPI modules, and two I²C modules. It also supports advanced analog features, including a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs, as well as comparators and a Charge Time Measurement Unit (CTMU) for capacitive touch sensing. Power management features include low-power modes, integrated power-on reset, and brown-out reset capabilities. The device supports in-circuit and in-application programming through a 4-wire MIPS® Enhanced JTAG interface, making it suitable for various embedded applications. The PIC32MX274F256DT-V/ML is available in multiple package types, including QFN, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The PIC32MX274F256DT-V/ML is a 32-bit microcontroller featuring 256 KB of Flash memory and 64 KB of SRAM. It operates within a voltage range of 2.3V to 3.6V and supports temperatures from -40°C to +105°C, with a maximum clock speed of 40 MHz. The core performance is rated at 83 DMIPS, utilizing the MIPS32® M4K® architecture, which includes a MIPS16e® mode for reduced code size. This microcontroller includes a variety of communication interfaces such as a USB 2.0-compliant Full-speed OTG controller, two UART modules, two SPI modules, and two I²C modules. It also supports advanced analog features, including a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs, as well as comparators and a Charge Time Measurement Unit (CTMU) for capacitive touch sensing. Power management features include low-power modes, integrated power-on reset, and brown-out reset capabilities. The device supports in-circuit and in-application programming through a 4-wire MIPS® Enhanced JTAG interface, making it suitable for various embedded applications. The PIC32MX274F256DT-V/ML is available in multiple package types, including QFN, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX274F256DT-V/MLTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC32MX274F256DT-V/MLCT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC32MX274F256DT-V/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC32MX274F256DT-V/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX274F256DT-V/ML
Microcontrollers PIC32MX274F256DT-V/ML
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Mcu, 32Bit, 72Mhz, Qfn-44; Product Range Microchip - 23AC8852 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 72Mhz, Qfn-44; Product Range Microchip
23AC8852
Mcu, 32Bit, 72Mhz, Qfn-44; Product Range Microchip 23AC8852
MCU, 32BIT, 72MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 32BIT, 72MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX274F256DT-V/ML
32-bit Microcontrollers - MCU PIC32MX274F256DT-V/ML
32-bit Microcontrollers - MCU 32 Bit MCU, 256KB Flash, 64KB RAM, 44 Pin, USB, 3 Comp, CTMU, RTCC

32-bit Microcontrollers - MCU 32 Bit MCU, 256KB Flash, 64KB RAM, 44 Pin, USB, 3 Comp, CTMU, RTCC

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX274F256DT-V/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX274F256DT-V/ML
Embedded - Microcontrollers PIC32MX274F256DT-V/ML
IC MCU 32BIT 256KB FLASH 44QFN

IC MCU 32BIT 256KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX274F256DT-V/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX274F256DT-V/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX274F256DT-V/ML
IC MCU 32BIT 256KB FLASH 44QFN

IC MCU 32BIT 256KB FLASH 44QFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX274F256DT-V/MLTR-ND PIC32MX274F256DT-V/ML 23AC8852 PIC32MX274F256DT-V/ML PIC32MX274F256DT-V/ML PIC32MX274F256DT-V/ML
Product Name Microcontrollers Microcontrollers Mcu, 32Bit, 72Mhz, Qfn-44; Product Range Microchip 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 13x10b
RAM 64 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers