Microchip Technology, Inc. PIC32MX274F256D

Description
The PIC32MX27x family brings lower power run, sleep and deep sleep currents to the PIC32MX family, while increasing the frequency of 28 and 44 pin devices up to 72Mhz. These devices are available with 256K Flash and 64K SRAM and FS USB. Target applications include Audio and low cost graphics. Additional Features Key Features Up to 72 MHz/116 DMIPS, MIPS32® M4K® core eXtreme Low Power (XLP) Sleep and Deep Sleep USB 2.0-compliant Full-speed OTG controller Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces mTouch™ Capacitive touch Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 256KB Flash memory (plus an additional 12 KB of Boot Flash) 64KB SRAM memory MIPS16e® mode for up to 40% smaller code size Low-power management modes (Sleep and Idle) Peripheral Features Peripheral Pin Select (PPS) functionality to allow function remap 4 channels of hardware DMA with automatic data size detection Two additional DMA channels dedicated to USB Two UARTs (12.5 Mbps) and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit and up to two 32-bit Timers/Counters Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Supports mTouch™ capacitive touch sensing Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) 13 analog inputs Can operate during sleep mode Flexible and independent ADC trigger sources Comparators: Three dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Software Development Support MPLAB X Integrated Development Environment (IDE) MPLAB Harmony Integrated Software Framework
Datasheet
Description
The PIC32MX27x family brings lower power run, sleep and deep sleep currents to the PIC32MX family, while increasing the frequency of 28 and 44 pin devices up to 72Mhz. These devices are available with 256K Flash and 64K SRAM and FS USB. Target applications include Audio and low cost graphics. Additional Features Key Features Up to 72 MHz/116 DMIPS, MIPS32® M4K® core eXtreme Low Power (XLP) Sleep and Deep Sleep USB 2.0-compliant Full-speed OTG controller Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces mTouch™ Capacitive touch Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 256KB Flash memory (plus an additional 12 KB of Boot Flash) 64KB SRAM memory MIPS16e® mode for up to 40% smaller code size Low-power management modes (Sleep and Idle) Peripheral Features Peripheral Pin Select (PPS) functionality to allow function remap 4 channels of hardware DMA with automatic data size detection Two additional DMA channels dedicated to USB Two UARTs (12.5 Mbps) and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit and up to two 32-bit Timers/Counters Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Supports mTouch™ capacitive touch sensing Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) 13 analog inputs Can operate during sleep mode Flexible and independent ADC trigger sources Comparators: Three dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Software Development Support MPLAB X Integrated Development Environment (IDE) MPLAB Harmony Integrated Software Framework
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC32MX27x family brings lower power run, sleep and deep sleep currents to the PIC32MX family, while increasing the frequency of 28 and 44 pin devices up to 72Mhz. These devices are available with 256K Flash and 64K SRAM and FS USB. Target applications include Audio and low cost graphics. Additional Features Key Features Up to 72 MHz/116 DMIPS, MIPS32® M4K® core eXtreme Low Power (XLP) Sleep and Deep Sleep USB 2.0-compliant Full-speed OTG controller Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces mTouch™ Capacitive touch Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 256KB Flash memory (plus an additional 12 KB of Boot Flash) 64KB SRAM memory MIPS16e® mode for up to 40% smaller code size Low-power management modes (Sleep and Idle) Peripheral Features Peripheral Pin Select (PPS) functionality to allow function remap 4 channels of hardware DMA with automatic data size detection Two additional DMA channels dedicated to USB Two UARTs (12.5 Mbps) and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit and up to two 32-bit Timers/Counters Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Supports mTouch™ capacitive touch sensing Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) 13 analog inputs Can operate during sleep mode Flexible and independent ADC trigger sources Comparators: Three dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Software Development Support MPLAB X Integrated Development Environment (IDE) MPLAB Harmony Integrated Software Framework

The PIC32MX27x family brings lower power run, sleep and deep sleep currents to the PIC32MX family, while increasing the frequency of 28 and 44 pin devices up to 72Mhz. These devices are available with 256K Flash and 64K SRAM and FS USB. Target applications include Audio and low cost graphics.

Additional Features

      Key Features
      • Up to 72 MHz/116 DMIPS, MIPS32® M4K® core
      • eXtreme Low Power (XLP) Sleep and Deep Sleep
      • USB 2.0-compliant Full-speed OTG controller
      • Two I2S/SPI modules for Codec and serial communications
      • Peripheral Pin Select (PPS) functionality
      • Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces
      • mTouch™ Capacitive touch
      • Temperature Range - 40°C to 105°C
      Microcontroller Features
      • Operating voltage range of 2.3V to 3.6V
      • 256KB Flash memory (plus an additional 12 KB of Boot Flash)
      • 64KB SRAM memory
      • MIPS16e® mode for up to 40% smaller code size
      • Low-power management modes (Sleep and Idle) Peripheral Features
      • Peripheral Pin Select (PPS) functionality to allow function remap
      • 4 channels of hardware DMA with automatic data size detection
        • Two additional DMA channels dedicated to USB
      • Two UARTs (12.5 Mbps) and two I2C™ modules
      • Hardware Real-Time Clock and Calendar (RTCC)
      • Five 16-bit and up to two 32-bit Timers/Counters
      • Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features
      • External graphics interface
      • Audio data communication: I2S, LJ, RJ, USB
      • Audio data control interface: SPI and I2C™
      • Audio data master clock:
        • Generation of fractional clock frequencies
        • Can be synchronized with USB clock
        • Can be tuned in run-time
      • Supports mTouch™ capacitive touch sensing Advanced Analog Features
      • ADC Module:
        • 10-bit 1Msps rate with one Sample and Hold (S&H)
        • 13 analog inputs
        • Can operate during sleep mode
      • Flexible and independent ADC trigger sources
      • Comparators:
        • Three dual-input Comparator modules
        • Programmable references with 32 voltage points Debugger Development Support
          • In-circuit and in-application programming
          • 4-wire MIPS® Enhanced JTAG interface
          • Unlimited program and six complex data breakpoints
          • IEEE 1149.2-compatible (JTAG) boundary scan
          Software Development Support
          • MPLAB X Integrated Development Environment (IDE)
          • MPLAB Harmony Integrated Software Framework
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MX274F256D
Clock Speed 72 MHz
Bits Other; 10-bit
Number 13
RAM 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details