IC MCU 32BIT 256KB FLASH 44QFN Product overview: PIC32MX274F256D-I/ML
Win Source Part Number: 1368740-PIC32MX274F2
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 32MX
Package: Tube
Product Status: Active
Package / Case: 44-VQFN Exposed Pad
Supplier Device Package: 44-QFN (8x8)
Base Product Number: PIC32MX274
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 72MHz
Number of I/O: 34
Core Processor: MIPS32® M4K™
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Voltage - Supply (Vcc/Vdd): 2.5V ~ 3.6V
Data Converters: A/D 13x10b
Oscillator Type: Internal
MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 72MHz, CMOS, PQCC44
MCU, 32BIT, PIC32, 72MHZ, QFN-44; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 44QFN
IC MCU 32BIT 256KB FLASH 44QFN
MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
IC MCU 32BIT 256KB FLASH 44QFN
32-bit Microcontrollers - MCU 32 Bit MCU, 256KB Flash, 64KB RAM, 44 Pin, USB, 3 Comp, CTMU, RTCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX274F256D-I/ML | 1368740-PIC32MX274F256D-I/ML | PIC32MX274F256D-I/ML-ND | PIC32MX274F256D-I/ML | 58AC3598 | PIC32MX274F256D-I/ML | PIC32MX274F256D-I/ML | PIC32MX274F256D-I/ML | PIC32MX274F256D-I/ML | PIC32MX274F256D-I/ML |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32, 72Mhz, Qfn-44; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | |||
| RAM | 64 KB | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| Supply Voltage | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 3.6 to 2.5 volts | |||||
| Serial Interface | I2C/I2S/SPI/UART | SPI; UART; USART; USB |