MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TFBGA (7x7)
IC MCU 32BIT 512KB FLSH 100TFBGA
32-bit Microcontrollers - MCU 512KB Flash, 64KB RAM, I2S, CTMU, UART, ADC DMA, PMP
IC MCU 32BIT 512KB FLSH 100TFBGA
MCU, PIC32, 32BIT, 50MHZ, TFBGA-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX270F512LT-I/GJX | PIC32MX270F512LT-I/GJX | PIC32MX270F512LT-I/GJX | PIC32MX270F512LT-I/GJX | 43AC6645 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, Pic32, 32Bit, 50Mhz, Tfbga-100; Product Range Microchip |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 64 KB | 64 KB | |||
| I/O Ports | 81 |