Microchip Technology, Inc. Microcontrollers PIC32MX270F512H-V/MR

Description
IC MCU 32BIT 512KB FLASH 64QFN
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 64QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX270F512H-V/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX270F512H-V/MR-ND
Microcontrollers PIC32MX270F512H-V/MR-ND
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX270F512H-V/MR
32-bit Microcontrollers - MCU PIC32MX270F512H-V/MR
32-bit Microcontrollers - MCU 512KB Flash 64KB RAM I2S, CTMU, UART, ADC

32-bit Microcontrollers - MCU 512KB Flash 64KB RAM I2S, CTMU, UART, ADC

Buy Now Datasheet
Mcu, Pic32, 32Bit, 40Mhz, Vfqfn-64; Product Range Microchip - 67X5494 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Pic32, 32Bit, 40Mhz, Vfqfn-64; Product Range Microchip
67X5494
Mcu, Pic32, 32Bit, 40Mhz, Vfqfn-64; Product Range Microchip 67X5494
MCU, PIC32, 32BIT, 40MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:40MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, PIC32, 32BIT, 40MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:40MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX270F512H-V/MR-ND PIC32MX270F512H-V/MR 67X5494
Product Name Microcontrollers 32-bit Microcontrollers - MCU Mcu, Pic32, 32Bit, 40Mhz, Vfqfn-64; Product Range Microchip
Data Bus 32 Bit 32 Bit
Clock Speed 40 MHz 40 MHz
Bits Other; A/D 28x10b
RAM 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded Microcontroller MCU - 879-BCM4334WKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details