MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Win Source Part Number: 1085164-PIC32MX270F5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MX570F512H-50I/
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MX270
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX270F512H-I/PT
32-bit Microcontrollers - MCU 512KB Flash 64KB RAM I2S, CTMU, UART, ADC
IC MCU 32BIT 512KB FLASH 64TQFP
IC MCU 32BIT 512KB FLASH 64TQFP
MCU, 32BIT, 50MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX270F512H-I/PT-ND | 1085164-PIC32MX270F512H-I/PT | 685-PIC32MX270F512H-I/PT | PIC32MX270F512H-I/PT | PIC32MX270F512H-I/PT | PIC32MX270F512H-I/PT | 67X5493 | PIC32MX270F512H-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 50Mhz, Tqfp-64; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 50 MHz | 40 MHz | 50 MHz | 40 MHz | ||
| Bits | Other; A/D 28x10b | |||||||
| RAM | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB | 512 KB |