Microchip Technology, Inc. Microcontrollers PIC32MX270F512H-I/MR

Description
512KB Flash, 64KB RAM, I2S, CTMU, UART,
Request a Quote Datasheet
Description
512KB Flash, 64KB RAM, I2S, CTMU, UART,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2648807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648807
Microcontrollers 2648807
512KB Flash, 64KB RAM, I2S, CTMU, UART,

512KB Flash, 64KB RAM, I2S, CTMU, UART,

Supplier's Site
Microcontrollers - 2648805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648805
Microcontrollers 2648805
512KB Flash, 64KB RAM, I2S, CTMU, UART,

512KB Flash, 64KB RAM, I2S, CTMU, UART,

Supplier's Site
Microcontrollers - 2648807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648807P
Microcontrollers 2648807P
512KB Flash, 64KB RAM, I2S, CTMU, UART,

512KB Flash, 64KB RAM, I2S, CTMU, UART,

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX270F512H-I/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX270F512H-I/MR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX270F512H-I/MR
IC MCU 32BIT 512KB FLASH 64QFN Product overview: PIC32MX270F512H-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX270F512H- I/MR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64QFN Product overview: PIC32MX270F512H-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX270F512H-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX270F512H-I/MR - 792308-PIC32MX270F512H-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX270F512H-I/MR
792308-PIC32MX270F512H-I/MR
Embedded - Embedded - Microcontrollers - PIC32MX270F512H-I/MR 792308-PIC32MX270F512H-I/MR
Manufacturer: Microchip Technology Win Source Part Number: 792308-PIC32MX270F51 2H-I/MR Series: PIC 32MX Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 40MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX270F512H Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): EFM32GG11B520F2048GM 64-BR; EFM32GG11B520F2048GM 64-A; EFM32GG11B520F2048GM 64-AR; EFM32TG840F8-QFN64; Introduction Date: October 30, 2014 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792308-PIC32MX270F512H-I/MR
Series: PIC 32MX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 40MHz
Package: 64-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX270F512H
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): EFM32GG11B520F2048GM64-BR; EFM32GG11B520F2048GM64-A; EFM32GG11B520F2048GM64-AR; EFM32TG840F8-QFN64;
Introduction Date: October 30, 2014
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC32MX270F512H-I/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX270F512H-I/MR-ND
Microcontrollers PIC32MX270F512H-I/MR-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MX270F512H-I/MR
Embedded - Microcontrollers PIC32MX270F512H-I/MR
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - PIC32MX270F512H-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX270F512H-I/MR
Microcontrollers PIC32MX270F512H-I/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX270F512H-I/MR
32-bit Microcontrollers - MCU PIC32MX270F512H-I/MR
32-bit Microcontrollers - MCU 512KB Flash 64KB RAM I2S, CTMU, UART, ADC

32-bit Microcontrollers - MCU 512KB Flash 64KB RAM I2S, CTMU, UART, ADC

Buy Now Datasheet
Mcu, 32Bit, 50Mhz, Qfn-64; Product Range Microchip - 67X5492 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 50Mhz, Qfn-64; Product Range Microchip
67X5492
Mcu, 32Bit, 50Mhz, Qfn-64; Product Range Microchip 67X5492
MCU, 32BIT, 50MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 32BIT, 50MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX270F512H-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX270F512H-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX270F512H-I/MR
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2648807 685-PIC32MX270F512H-I/MR 792308-PIC32MX270F512H-I/MR PIC32MX270F512H-I/MR-ND PIC32MX270F512H-I/MR PIC32MX270F512H-I/MR PIC32MX270F512H-I/MR 67X5492 PIC32MX270F512H-I/MR
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX270F512H-I/MR Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 50Mhz, Qfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
ROM 512 KB 512 KB 512 KB
Serial Interface UART I2C/SPI/UART/USB SPI; UART; USART; USB
Package Type Other; QFN Other; Tube Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad Other; QFN Other; 64-VFQFN Exposed Pad
Pin Count 64 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details