Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX270F512H-50I/MR PIC32MX270F512H-50I/MR

Description
Manufacturer: Microchip Technology Win Source Part Number: 889853-PIC32MX270F51 2H-50I/MR Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 64-QFN (9x9) Core Processor: MIPS32® M4K™ Speed: 50MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX270 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889853-PIC32MX270F51 2H-50I/MR Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 64-QFN (9x9) Core Processor: MIPS32® M4K™ Speed: 50MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX270 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX270F512H-50I/MR - 889853-PIC32MX270F512H-50I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX270F512H-50I/MR
889853-PIC32MX270F512H-50I/MR
Embedded - Embedded - Microcontrollers - PIC32MX270F512H-50I/MR 889853-PIC32MX270F512H-50I/MR
Manufacturer: Microchip Technology Win Source Part Number: 889853-PIC32MX270F51 2H-50I/MR Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 64-QFN (9x9) Core Processor: MIPS32® M4K™ Speed: 50MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX270 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889853-PIC32MX270F512H-50I/MR
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Core Processor: MIPS32® M4K™
Speed: 50MHz
Package: Tube
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX270
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC32MX270F512H-50I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX270F512H-50I/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX270F512H-50I/MR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX270F512H-50I/MR
IC MCU 32BIT 512KB FLASH 64QFN Product overview: PIC32MX270F512H-50I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX270F512H- 50I/MR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64QFN Product overview: PIC32MX270F512H-50I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX270F512H-50I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, Pic32, 32Bit, 50Mhz, Vfqfn-64; Product Range Microchip - 85X1622 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Pic32, 32Bit, 50Mhz, Vfqfn-64; Product Range Microchip
85X1622
Mcu, Pic32, 32Bit, 50Mhz, Vfqfn-64; Product Range Microchip 85X1622
MCU, PIC32, 32BIT, 50MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, PIC32, 32BIT, 50MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX270F512H-50I/MR
32-bit Microcontrollers - MCU PIC32MX270F512H-50I/MR
32-bit Microcontrollers - MCU 32bit MCU, 64QFN 512KB Flash 64KB RAM

32-bit Microcontrollers - MCU 32bit MCU, 64QFN 512KB Flash 64KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX270F512H-50I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX270F512H-50I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX270F512H-50I/MR
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Supplier's Site
Microcontrollers - PIC32MX270F512H-50I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX270F512H-50I/MR
Microcontrollers PIC32MX270F512H-50I/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MX270F512H-50I/MR
Embedded - Microcontrollers PIC32MX270F512H-50I/MR
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889853-PIC32MX270F512H-50I/MR PIC32MX270F512H-50I/MR-ND 685-PIC32MX270F512H-50I/MR 85X1622 PIC32MX270F512H-50I/MR PIC32MX270F512H-50I/MR PIC32MX270F512H-50I/MR PIC32MX270F512H-50I/MR
Product Name Embedded - Embedded - Microcontrollers - PIC32MX270F512H-50I/MR Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Mcu, Pic32, 32Bit, 50Mhz, Vfqfn-64; Product Range Microchip 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7868AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers